TelephoneStuff.com Zebra P520i Color Card Printer P520I

Description
Zebra’s P520i is a dual sided color printer with built-in laminator extends card life by applying protective laminates to cards. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P520I0000CID0 Specifications: - Dual-sided - Built-in Laminator - USB Port - Built-in Ethernet - P520I0000UID0 Specifications: - Dual-sided - Built-in Laminator - USB port w/ Centronics Parallel - Built-in Ethernet - P520I0M10CID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P520I0M10UID0 Specifications: - 120V AC US - Stripe-down Hico Magnetic Encoder - USB Port - P520I0M20UID0 Specifications: - 120V AC US - Stripe-down Hico Magnetic Encoder - USB Port - P520IEM10CID0 Specifications: - Smart Card - Dual Co Magnetic Encoder - USB Port - P520IEM10UID0 Specifications: - Smart Card - Hico Magnetic Encoder - Built-in Laminator - USB port w/ Centronics Parallel - Built-in Ethernet - P520IOM10CIDO Specifications: - 120V AC US - Hico Magnetic Encoder - USB port w/ Centronics Parallel - Built-in Ethernet
Description
Zebra’s P520i is a dual sided color printer with built-in laminator extends card life by applying protective laminates to cards. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P520I0000CID0 Specifications: - Dual-sided - Built-in Laminator - USB Port - Built-in Ethernet - P520I0000UID0 Specifications: - Dual-sided - Built-in Laminator - USB port w/ Centronics Parallel - Built-in Ethernet - P520I0M10CID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P520I0M10UID0 Specifications: - 120V AC US - Stripe-down Hico Magnetic Encoder - USB Port - P520I0M20UID0 Specifications: - 120V AC US - Stripe-down Hico Magnetic Encoder - USB Port - P520IEM10CID0 Specifications: - Smart Card - Dual Co Magnetic Encoder - USB Port - P520IEM10UID0 Specifications: - Smart Card - Hico Magnetic Encoder - Built-in Laminator - USB port w/ Centronics Parallel - Built-in Ethernet - P520IOM10CIDO Specifications: - 120V AC US - Hico Magnetic Encoder - USB port w/ Centronics Parallel - Built-in Ethernet

Suppliers

Company
Product
Description
Supplier Links
Zebra P520i Color Card Printer - P520I - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P520i Color Card Printer
P520I
Zebra P520i Color Card Printer P520I
Zebra’s P520i is a dual sided color printer with built-in laminator extends card life by applying protective laminates to cards. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P520I0000CID0 Specifications: - Dual-sided - Built-in Laminator - USB Port - Built-in Ethernet - P520I0000UID0 Specifications: - Dual-sided - Built-in Laminator - USB port w/ Centronics Parallel - Built-in Ethernet - P520I0M10CID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P520I0M10UID0 Specifications: - 120V AC US - Stripe-down Hico Magnetic Encoder - USB Port - P520I0M20UID0 Specifications: - 120V AC US - Stripe-down Hico Magnetic Encoder - USB Port - P520IEM10CID0 Specifications: - Smart Card - Dual Co Magnetic Encoder - USB Port - P520IEM10UID0 Specifications: - Smart Card - Hico Magnetic Encoder - Built-in Laminator - USB port w/ Centronics Parallel - Built-in Ethernet - P520IOM10CIDO Specifications: - 120V AC US - Hico Magnetic Encoder - USB port w/ Centronics Parallel - Built-in Ethernet

Zebra’s P520i is a dual sided color printer with built-in laminator extends card life by applying protective laminates to cards.
Printer Features:
- Advanced RFID Technology
- Automatic Driver Configuration
- Intelligent Color Optimization
- Ribbon Image Counter & Ribbon Low Notification
- Enhanced Ribbon Formulation
Available Models:
- P520I0000CID0 Specifications:
- Dual-sided
- Built-in Laminator
- USB Port
- Built-in Ethernet
- P520I0000UID0 Specifications:
- Dual-sided
- Built-in Laminator
- USB port w/ Centronics Parallel
- Built-in Ethernet
- P520I0M10CID0 Specifications:
- Stripe-down Hico Magnetic Encoder
- USB Port
- Built-in Ethernet
- P520I0M10UID0 Specifications:
- 120V AC US
- Stripe-down Hico Magnetic Encoder
- USB Port
- P520I0M20UID0 Specifications:
- 120V AC US
- Stripe-down Hico Magnetic Encoder
- USB Port
- P520IEM10CID0 Specifications:
- Smart Card
- Dual Co Magnetic Encoder
- USB Port
- P520IEM10UID0 Specifications:
- Smart Card
- Hico Magnetic Encoder
- Built-in Laminator
- USB port w/ Centronics Parallel
- Built-in Ethernet
- P520IOM10CIDO Specifications:
- 120V AC US
- Hico Magnetic Encoder
- USB port w/ Centronics Parallel
- Built-in Ethernet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P520I
Product Name Zebra P520i Color Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels
Media Handling Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details