TelephoneStuff.com P3 International Micro Phone Recorder P5045

Description
Captures both sides of your telephone conversation with clarity. Voice activation starts recording when the phone is in use and stops when the call is completed, also eliminating silent periods. Two-speed circuitry produces 3 hours of recording time per 90-minute standard micro-cassette. Features: - One step connection - Includes handset adapter - Voice activated recording - Two-speed record / playback - Fully portable - Built in microphone - Tape counter - Battery - 2 x AA cells - Dimensions - 5" x 2 1/4" x 1" - Tape Speeds - 1.2 cm/sec., 2.4 cm/sec. Note: - May also connect to a 3 volt DC power supply with a minimum current of 500mA - not included
Description
Captures both sides of your telephone conversation with clarity. Voice activation starts recording when the phone is in use and stops when the call is completed, also eliminating silent periods. Two-speed circuitry produces 3 hours of recording time per 90-minute standard micro-cassette. Features: - One step connection - Includes handset adapter - Voice activated recording - Two-speed record / playback - Fully portable - Built in microphone - Tape counter - Battery - 2 x AA cells - Dimensions - 5" x 2 1/4" x 1" - Tape Speeds - 1.2 cm/sec., 2.4 cm/sec. Note: - May also connect to a 3 volt DC power supply with a minimum current of 500mA - not included

Suppliers

Company
Product
Description
Supplier Links
P3 International Micro Phone Recorder - P5045 - TelephoneStuff.com
Huntington Beach, CA, USA
P3 International Micro Phone Recorder
P5045
P3 International Micro Phone Recorder P5045
Captures both sides of your telephone conversation with clarity. Voice activation starts recording when the phone is in use and stops when the call is completed, also eliminating silent periods. Two-speed circuitry produces 3 hours of recording time per 90-minute standard micro-cassette. Features: - One step connection - Includes handset adapter - Voice activated recording - Two-speed record / playback - Fully portable - Built in microphone - Tape counter - Battery - 2 x AA cells - Dimensions - 5" x 2 1/4" x 1" - Tape Speeds - 1.2 cm/sec., 2.4 cm/sec. Note: - May also connect to a 3 volt DC power supply with a minimum current of 500mA - not included

Captures both sides of your telephone conversation with clarity. Voice activation starts recording when the phone is in use and stops when the call is completed, also eliminating silent periods. Two-speed circuitry produces 3 hours of recording time per 90-minute standard micro-cassette.
Features:
- One step connection
- Includes handset adapter
- Voice activated recording
- Two-speed record / playback
- Fully portable
- Built in microphone
- Tape counter
- Battery - 2 x AA cells
- Dimensions - 5" x 2 1/4" x 1"
- Tape Speeds - 1.2 cm/sec., 2.4 cm/sec.
Note:
- May also connect to a 3 volt DC power supply with a minimum current of 500mA - not included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number P5045
Product Name P3 International Micro Phone Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details