TelephoneStuff.com Zebra P430i Color Card Printer P430I

Description
Zebra P430i is part of the latest generation of Zebra’s most popular card printer family, with tens of thousands of printers installed worldwide. Designed and built for demanding environments, the P430i delivers reliability and performance for high volume card production. Expansion options for networking and card encoding give the P430i the flexibility to meet your specific requirements. Affordable and easy to use, the Zebra P430i is the new leader in dual-sided performance card printers. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P430I0000AID0 Specifications: - Dual-sided - LCD Display - USB Interface - P430I0000CID0 Specifications: - Dual-sided - USB & Ethernet Ports - LCD Display - P430I0M10AID0 Specifications: - Dual-sided - USB Port - Dual Co Magnetic Encoder - P430I0M10CID0 Specifications: - Dual-sided - USB & Ethernet Ports - Dual Co Magnetic Encoder - P430IB000AID0 Specifications: - Dual-sided - USB & Ethernet Ports - Contact Smart Card Encoder - P430IBM10CID0 Specifications: - USB & Ethernet Ports - Contact Smart Card Encoder - P430ICM10AID0 Specifications: - USB & Ethernet Ports - Dual Co Magnetic Encoder - Contact Smart Card - HID iClass Card Reader - P430ID000AID0 Specifications: - USB Port - Contact Encoder - Contactless MIFARE cCrd - P430IEM10AID0 Specifications: - USB Port - Magnetic Encoder - Contact Smart Card
Description
Zebra P430i is part of the latest generation of Zebra’s most popular card printer family, with tens of thousands of printers installed worldwide. Designed and built for demanding environments, the P430i delivers reliability and performance for high volume card production. Expansion options for networking and card encoding give the P430i the flexibility to meet your specific requirements. Affordable and easy to use, the Zebra P430i is the new leader in dual-sided performance card printers. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P430I0000AID0 Specifications: - Dual-sided - LCD Display - USB Interface - P430I0000CID0 Specifications: - Dual-sided - USB & Ethernet Ports - LCD Display - P430I0M10AID0 Specifications: - Dual-sided - USB Port - Dual Co Magnetic Encoder - P430I0M10CID0 Specifications: - Dual-sided - USB & Ethernet Ports - Dual Co Magnetic Encoder - P430IB000AID0 Specifications: - Dual-sided - USB & Ethernet Ports - Contact Smart Card Encoder - P430IBM10CID0 Specifications: - USB & Ethernet Ports - Contact Smart Card Encoder - P430ICM10AID0 Specifications: - USB & Ethernet Ports - Dual Co Magnetic Encoder - Contact Smart Card - HID iClass Card Reader - P430ID000AID0 Specifications: - USB Port - Contact Encoder - Contactless MIFARE cCrd - P430IEM10AID0 Specifications: - USB Port - Magnetic Encoder - Contact Smart Card

Suppliers

Company
Product
Description
Supplier Links
Zebra P430i Color Card Printer - P430I - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P430i Color Card Printer
P430I
Zebra P430i Color Card Printer P430I
Zebra P430i is part of the latest generation of Zebra’s most popular card printer family, with tens of thousands of printers installed worldwide. Designed and built for demanding environments, the P430i delivers reliability and performance for high volume card production. Expansion options for networking and card encoding give the P430i the flexibility to meet your specific requirements. Affordable and easy to use, the Zebra P430i is the new leader in dual-sided performance card printers. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P430I0000AID0 Specifications: - Dual-sided - LCD Display - USB Interface - P430I0000CID0 Specifications: - Dual-sided - USB & Ethernet Ports - LCD Display - P430I0M10AID0 Specifications: - Dual-sided - USB Port - Dual Co Magnetic Encoder - P430I0M10CID0 Specifications: - Dual-sided - USB & Ethernet Ports - Dual Co Magnetic Encoder - P430IB000AID0 Specifications: - Dual-sided - USB & Ethernet Ports - Contact Smart Card Encoder - P430IBM10CID0 Specifications: - USB & Ethernet Ports - Contact Smart Card Encoder - P430ICM10AID0 Specifications: - USB & Ethernet Ports - Dual Co Magnetic Encoder - Contact Smart Card - HID iClass Card Reader - P430ID000AID0 Specifications: - USB Port - Contact Encoder - Contactless MIFARE cCrd - P430IEM10AID0 Specifications: - USB Port - Magnetic Encoder - Contact Smart Card

Zebra P430i is part of the latest generation of Zebra’s most popular card printer family, with tens of thousands of printers installed worldwide. Designed and built for demanding environments, the P430i delivers reliability and performance for high volume card production. Expansion options for networking and card encoding give the P430i the flexibility to meet your specific requirements. Affordable and easy to use, the Zebra P430i is the new leader in dual-sided performance card printers.
Printer Features:
- Advanced RFID Technology
- Automatic Driver Configuration
- Intelligent Color Optimization
- Ribbon Image Counter & Ribbon Low Notification
- Enhanced Ribbon Formulation
Available Models:
- P430I0000AID0 Specifications:
- Dual-sided
- LCD Display
- USB Interface
- P430I0000CID0 Specifications:
- Dual-sided
- USB & Ethernet Ports
- LCD Display
- P430I0M10AID0 Specifications:
- Dual-sided
- USB Port
- Dual Co Magnetic Encoder
- P430I0M10CID0 Specifications:
- Dual-sided
- USB & Ethernet Ports
- Dual Co Magnetic Encoder
- P430IB000AID0 Specifications:
- Dual-sided
- USB & Ethernet Ports
- Contact Smart Card Encoder
- P430IBM10CID0 Specifications:
- USB & Ethernet Ports
- Contact Smart Card Encoder
- P430ICM10AID0 Specifications:
- USB & Ethernet Ports
- Dual Co Magnetic Encoder
- Contact Smart Card
- HID iClass Card Reader
- P430ID000AID0 Specifications:
- USB Port
- Contact Encoder
- Contactless MIFARE cCrd
- P430IEM10AID0 Specifications:
- USB Port
- Magnetic Encoder
- Contact Smart Card

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P430I
Product Name Zebra P430i Color Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Diagraph, an ITW Company
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details