TelephoneStuff.com Zebra P330i Color Card Printer P330I

Description
Easy to use and loaded with options, the P330i single-sided color card printer produces reliable and high performance printing at an affordable price. The P330i also features the benefits of enhanced Series functionality. i Series printers are designed to make card printing a simple function for all users. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P330I0000AID0 Specifications: - Single-sided - 16 MB Image Memory - LCD Display - USB Port - P330I0000CID0 Specifications: - Single-sided - 16 MB Image Memory - LCD Display - USB Port (USB cable included) - Built-in Ethernet - P330I0M10AID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - P330I0M10CID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P330I0M30AID0 Specifications: - Stripe-up Hico Magnetic Encoder - USB Port - P330IB000AID0 Specifications: - Smart Card Contact Encoder - USB Port - P330IE000AID0 Specifications: - Smart Card Contact Station - USB Port - P330IE000CID0 Specifications: - Smart Card Contact Station - USB Port - Built-in Ethernet - P330IE000CID0 Specifications: - Magnetic Encoder - Smart Card Contact Station - Built-in Ethernet
Description
Easy to use and loaded with options, the P330i single-sided color card printer produces reliable and high performance printing at an affordable price. The P330i also features the benefits of enhanced Series functionality. i Series printers are designed to make card printing a simple function for all users. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P330I0000AID0 Specifications: - Single-sided - 16 MB Image Memory - LCD Display - USB Port - P330I0000CID0 Specifications: - Single-sided - 16 MB Image Memory - LCD Display - USB Port (USB cable included) - Built-in Ethernet - P330I0M10AID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - P330I0M10CID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P330I0M30AID0 Specifications: - Stripe-up Hico Magnetic Encoder - USB Port - P330IB000AID0 Specifications: - Smart Card Contact Encoder - USB Port - P330IE000AID0 Specifications: - Smart Card Contact Station - USB Port - P330IE000CID0 Specifications: - Smart Card Contact Station - USB Port - Built-in Ethernet - P330IE000CID0 Specifications: - Magnetic Encoder - Smart Card Contact Station - Built-in Ethernet

Suppliers

Company
Product
Description
Supplier Links
Zebra P330i Color Card Printer - P330I - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P330i Color Card Printer
P330I
Zebra P330i Color Card Printer P330I
Easy to use and loaded with options, the P330i single-sided color card printer produces reliable and high performance printing at an affordable price. The P330i also features the benefits of enhanced Series functionality. i Series printers are designed to make card printing a simple function for all users. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P330I0000AID0 Specifications: - Single-sided - 16 MB Image Memory - LCD Display - USB Port - P330I0000CID0 Specifications: - Single-sided - 16 MB Image Memory - LCD Display - USB Port (USB cable included) - Built-in Ethernet - P330I0M10AID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - P330I0M10CID0 Specifications: - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P330I0M30AID0 Specifications: - Stripe-up Hico Magnetic Encoder - USB Port - P330IB000AID0 Specifications: - Smart Card Contact Encoder - USB Port - P330IE000AID0 Specifications: - Smart Card Contact Station - USB Port - P330IE000CID0 Specifications: - Smart Card Contact Station - USB Port - Built-in Ethernet - P330IE000CID0 Specifications: - Magnetic Encoder - Smart Card Contact Station - Built-in Ethernet

Easy to use and loaded with options, the P330i single-sided color card printer produces reliable and high performance printing at an affordable price. The P330i also features the benefits of enhanced Series functionality. i Series printers are designed to make card printing a simple function for all users.
Printer Features:
- Advanced RFID Technology
- Automatic Driver Configuration
- Intelligent Color Optimization
- Ribbon Image Counter & Ribbon Low Notification
- Enhanced Ribbon Formulation
Available Models:
- P330I0000AID0 Specifications:
- Single-sided
- 16 MB Image Memory
- LCD Display
- USB Port
- P330I0000CID0 Specifications:
- Single-sided
- 16 MB Image Memory
- LCD Display
- USB Port (USB cable included)
- Built-in Ethernet
- P330I0M10AID0 Specifications:
- Stripe-down Hico Magnetic Encoder
- USB Port
- P330I0M10CID0 Specifications:
- Stripe-down Hico Magnetic Encoder
- USB Port
- Built-in Ethernet
- P330I0M30AID0 Specifications:
- Stripe-up Hico Magnetic Encoder
- USB Port
- P330IB000AID0 Specifications:
- Smart Card Contact Encoder
- USB Port
- P330IE000AID0 Specifications:
- Smart Card Contact Station
- USB Port
- P330IE000CID0 Specifications:
- Smart Card Contact Station
- USB Port
- Built-in Ethernet
- P330IE000CID0 Specifications:
- Magnetic Encoder
- Smart Card Contact Station
- Built-in Ethernet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P330I
Product Name Zebra P330i Color Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Diagraph, an ITW Company
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels; RFID
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details