TelephoneStuff.com Zebra P110i Color Card Printer P110I

Description
Reliable, compact and easy to use, the P110i is Zebra’s most affordable color card printer. The sleek design uses high strength plastics and advanced electronics for reduced size and weight and outstanding performance, all at a great price. The P110i delivers consistent, high quality printing and trusted Zebra dependability. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P110I0000AID0 Specifications: - Single-sided - 16 MB LCD Display - USB Port - P110I0000AIDS Specifications: - Single-sided - USB Port - Starter Kit included - P110I0000CID0 Specifications: - Single-sided - Built-in USB & Ethernet Ports - P110I0M10AID0 Specifications: - Single-sided - Stripe-down Magnetic Encoder - USB Port - P110I0M10AIDS Specifications: - Single-sided - Magnetic Encoder - USB Port - Starter Kit included - P110IBUNDLE Specifications: - Software, Cards, Ribbon & Slot Punch
Description
Reliable, compact and easy to use, the P110i is Zebra’s most affordable color card printer. The sleek design uses high strength plastics and advanced electronics for reduced size and weight and outstanding performance, all at a great price. The P110i delivers consistent, high quality printing and trusted Zebra dependability. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P110I0000AID0 Specifications: - Single-sided - 16 MB LCD Display - USB Port - P110I0000AIDS Specifications: - Single-sided - USB Port - Starter Kit included - P110I0000CID0 Specifications: - Single-sided - Built-in USB & Ethernet Ports - P110I0M10AID0 Specifications: - Single-sided - Stripe-down Magnetic Encoder - USB Port - P110I0M10AIDS Specifications: - Single-sided - Magnetic Encoder - USB Port - Starter Kit included - P110IBUNDLE Specifications: - Software, Cards, Ribbon & Slot Punch

Suppliers

Company
Product
Description
Supplier Links
Zebra P110i Color Card Printer - P110I - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P110i Color Card Printer
P110I
Zebra P110i Color Card Printer P110I
Reliable, compact and easy to use, the P110i is Zebra’s most affordable color card printer. The sleek design uses high strength plastics and advanced electronics for reduced size and weight and outstanding performance, all at a great price. The P110i delivers consistent, high quality printing and trusted Zebra dependability. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P110I0000AID0 Specifications: - Single-sided - 16 MB LCD Display - USB Port - P110I0000AIDS Specifications: - Single-sided - USB Port - Starter Kit included - P110I0000CID0 Specifications: - Single-sided - Built-in USB & Ethernet Ports - P110I0M10AID0 Specifications: - Single-sided - Stripe-down Magnetic Encoder - USB Port - P110I0M10AIDS Specifications: - Single-sided - Magnetic Encoder - USB Port - Starter Kit included - P110IBUNDLE Specifications: - Software, Cards, Ribbon & Slot Punch

Reliable, compact and easy to use, the P110i is Zebra’s most affordable color card printer. The sleek design uses high strength plastics and advanced electronics for reduced size and weight and outstanding performance, all at a great price. The P110i delivers consistent, high quality printing and trusted Zebra dependability.
Printer Features:
- Advanced RFID Technology
- Automatic Driver Configuration
- Intelligent Color Optimization
- Ribbon Image Counter & Ribbon Low Notification
- Enhanced Ribbon Formulation
Available Models:
- P110I0000AID0 Specifications:
- Single-sided
- 16 MB LCD Display
- USB Port
- P110I0000AIDS Specifications:
- Single-sided
- USB Port
- Starter Kit included
- P110I0000CID0 Specifications:
- Single-sided
- Built-in USB & Ethernet Ports
- P110I0M10AID0 Specifications:
- Single-sided
- Stripe-down Magnetic Encoder
- USB Port
- P110I0M10AIDS Specifications:
- Single-sided
- Magnetic Encoder
- USB Port
- Starter Kit included
- P110IBUNDLE Specifications:
- Software, Cards, Ribbon & Slot Punch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P110I
Product Name Zebra P110i Color Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Diagraph, an ITW Company
Specs
Printer Type Direct Thermal; Thermal Transfer (optional feature)
Printer Applications Bar Codes; Labels
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details