TelephoneStuff.com Legrand - Ortronics Four Pair Stranded PVC Category 5e.. OR-SPCA5E03

Description
Four Pair Stranded PVC Category 5e Patch Cord offers a slim design for high density applications and come factory terminated with a snagless boot. Features: - Cable is pre-tested for component performance - Available Quantities: - Single - Package of 10 - Available Lengths: - 3' - 5' - 7' - 10' - 15' - 25' - Available Colors: - Black - Blue - Gray - Green - Red - White - Yellow
Description
Four Pair Stranded PVC Category 5e Patch Cord offers a slim design for high density applications and come factory terminated with a snagless boot. Features: - Cable is pre-tested for component performance - Available Quantities: - Single - Package of 10 - Available Lengths: - 3' - 5' - 7' - 10' - 15' - 25' - Available Colors: - Black - Blue - Gray - Green - Red - White - Yellow

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Four Pair Stranded PVC Category 5e.. - OR-SPCA5E03 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Four Pair Stranded PVC Category 5e..
OR-SPCA5E03
Legrand - Ortronics Four Pair Stranded PVC Category 5e.. OR-SPCA5E03
Four Pair Stranded PVC Category 5e Patch Cord offers a slim design for high density applications and come factory terminated with a snagless boot. Features: - Cable is pre-tested for component performance - Available Quantities: - Single - Package of 10 - Available Lengths: - 3' - 5' - 7' - 10' - 15' - 25' - Available Colors: - Black - Blue - Gray - Green - Red - White - Yellow

Four Pair Stranded PVC Category 5e Patch Cord offers a slim design for high density applications and come factory terminated with a snagless boot.
Features:
- Cable is pre-tested for component performance
- Available Quantities:
- Single
- Package of 10
- Available Lengths:
- 3'
- 5'
- 7'
- 10'
- 15'
- 25'
- Available Colors:
- Black
- Blue
- Gray
- Green
- Red
- White
- Yellow

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number OR-SPCA5E03
Product Name Legrand - Ortronics Four Pair Stranded PVC Category 5e..
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 2846912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Kinetix 0.1-0.1m Fiber Optic Cable - 2090-SCEP0-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material Chlorinated Polyethylene
View Details