TelephoneStuff.com Legrand - Ortronics Clarity 6 96-Port Category 6 Patch.. OR-PSD66U96

Description
Clarity 6 96-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies six rack units, measuring 19" x 10.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 6 component spec - Center tuned to Clarity 6 patch cords - Universally wired 110 termination - New IDC housing - Supplied rear cable management - Standard density design - RoHS compliance - Dimensions: 19" x 10.5"
Description
Clarity 6 96-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies six rack units, measuring 19" x 10.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 6 component spec - Center tuned to Clarity 6 patch cords - Universally wired 110 termination - New IDC housing - Supplied rear cable management - Standard density design - RoHS compliance - Dimensions: 19" x 10.5"

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Clarity 6 96-Port Category 6 Patch.. - OR-PSD66U96 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Clarity 6 96-Port Category 6 Patch..
OR-PSD66U96
Legrand - Ortronics Clarity 6 96-Port Category 6 Patch.. OR-PSD66U96
Clarity 6 96-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies six rack units, measuring 19" x 10.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 6 component spec - Center tuned to Clarity 6 patch cords - Universally wired 110 termination - New IDC housing - Supplied rear cable management - Standard density design - RoHS compliance - Dimensions: 19" x 10.5"

Clarity 6 96-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies six rack units, measuring 19" x 10.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel solution that provides significant installed performance headroom.
Features:
- ETL verified to TIA Category 6 component spec
- Center tuned to Clarity 6 patch cords
- Universally wired 110 termination
- New IDC housing
- Supplied rear cable management
- Standard density design
- RoHS compliance
- Dimensions: 19" x 10.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number OR-PSD66U96
Product Name Legrand - Ortronics Clarity 6 96-Port Category 6 Patch..
Ports 96
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details