TelephoneStuff.com Legrand - Ortronics Clarity Cat 5E 48-Port Panel Six-Port.. OR-PSD5E6U

Description
Clarity 5E 48-Port Patch Panel is component compliant to EIA/TIA Category 5e performance requirements. Standard density design provides additional space for cabling and occupies three rack units. Jacks are grouped in six-port modules. Part of the Clarity 5E link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 5e component spec: Elevated component performance - Center tuned to Clarity 5E patch cords: More transparent mated union - Universal wiring: Supports T568A and T568B installs - 8 Position/ RJ45 Jacks - T568 A or B wiring accepted - Easy lace 110 termination: Saves installation time - Supplied rear cable management: Supports good cabling practice - Standard density design: Provides addtional space for cabling - Category Rating: Category 5e - RoHS compliant: Lead free - Available with HD or STD density,HD-Slim line version, STD-Standard width version - Available in 12, 24, 48, and 96 ports Dimensions: - 12 Port STD - 1.75" X 19" - 24 Port HD - 1.75" X 19" - 24 Port STD - 3.50" X 19" - 48 Port HD - 3.50" X 19" - 48 Port STD - 5.25" X 19" - 96 Port HD - 7.00" X 19" - 96 Port STD - 10.50" X 19"
Description
Clarity 5E 48-Port Patch Panel is component compliant to EIA/TIA Category 5e performance requirements. Standard density design provides additional space for cabling and occupies three rack units. Jacks are grouped in six-port modules. Part of the Clarity 5E link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 5e component spec: Elevated component performance - Center tuned to Clarity 5E patch cords: More transparent mated union - Universal wiring: Supports T568A and T568B installs - 8 Position/ RJ45 Jacks - T568 A or B wiring accepted - Easy lace 110 termination: Saves installation time - Supplied rear cable management: Supports good cabling practice - Standard density design: Provides addtional space for cabling - Category Rating: Category 5e - RoHS compliant: Lead free - Available with HD or STD density,HD-Slim line version, STD-Standard width version - Available in 12, 24, 48, and 96 ports Dimensions: - 12 Port STD - 1.75" X 19" - 24 Port HD - 1.75" X 19" - 24 Port STD - 3.50" X 19" - 48 Port HD - 3.50" X 19" - 48 Port STD - 5.25" X 19" - 96 Port HD - 7.00" X 19" - 96 Port STD - 10.50" X 19"

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Clarity Cat 5E 48-Port Panel Six-Port.. - OR-PSD5E6U - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Clarity Cat 5E 48-Port Panel Six-Port..
OR-PSD5E6U
Legrand - Ortronics Clarity Cat 5E 48-Port Panel Six-Port.. OR-PSD5E6U
Clarity 5E 48-Port Patch Panel is component compliant to EIA/TIA Category 5e performance requirements. Standard density design provides additional space for cabling and occupies three rack units. Jacks are grouped in six-port modules. Part of the Clarity 5E link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 5e component spec: Elevated component performance - Center tuned to Clarity 5E patch cords: More transparent mated union - Universal wiring: Supports T568A and T568B installs - 8 Position/ RJ45 Jacks - T568 A or B wiring accepted - Easy lace 110 termination: Saves installation time - Supplied rear cable management: Supports good cabling practice - Standard density design: Provides addtional space for cabling - Category Rating: Category 5e - RoHS compliant: Lead free - Available with HD or STD density,HD-Slim line version, STD-Standard width version - Available in 12, 24, 48, and 96 ports Dimensions: - 12 Port STD - 1.75" X 19" - 24 Port HD - 1.75" X 19" - 24 Port STD - 3.50" X 19" - 48 Port HD - 3.50" X 19" - 48 Port STD - 5.25" X 19" - 96 Port HD - 7.00" X 19" - 96 Port STD - 10.50" X 19"

Clarity 5E 48-Port Patch Panel is component compliant to EIA/TIA Category 5e performance requirements. Standard density design provides additional space for cabling and occupies three rack units. Jacks are grouped in six-port modules. Part of the Clarity 5E link and channel solution that provides significant installed performance headroom.
Features:
- ETL verified to TIA Category 5e component spec: Elevated component performance
- Center tuned to Clarity 5E patch cords: More transparent mated union
- Universal wiring: Supports T568A and T568B installs
- 8 Position/ RJ45 Jacks
- T568 A or B wiring accepted
- Easy lace 110 termination: Saves installation time
- Supplied rear cable management: Supports good cabling practice
- Standard density design: Provides addtional space for cabling
- Category Rating: Category 5e
- RoHS compliant: Lead free
- Available with HD or STD density,HD-Slim line version, STD-Standard width version
- Available in 12, 24, 48, and 96 ports
Dimensions:
- 12 Port STD - 1.75" X 19"
- 24 Port HD - 1.75" X 19"
- 24 Port STD - 3.50" X 19"
- 48 Port HD - 3.50" X 19"
- 48 Port STD - 5.25" X 19"
- 96 Port HD - 7.00" X 19"
- 96 Port STD - 10.50" X 19"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-PSD5E6U
Product Name Legrand - Ortronics Clarity Cat 5E 48-Port Panel Six-Port..
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - VWP-2RC-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details