TelephoneStuff.com Legrand - Ortronics Clarity Category 5e High Density Patch.. OR-PHD5E8U24

Description
Clarity Category 5e High Density Patch Panels with Eight-Port Modules. Features: - Jacks grouped in eight-port modules - Center tuned to Clarity 5E patch cords - Universal wiring supports T568A and T568B installs - Easy lace 110 termination - Supplied rear cable management - High density design - RoHS Compliant - Available Number of Ports: - 24 Ports: - Height: 1.75" - Rack Unit Size: 1 - 48 Ports: - Height: 3.5" - Rack Unit Size: 2 - 96 Ports: - Height: 7" - Rack Unit Size: 4
Description
Clarity Category 5e High Density Patch Panels with Eight-Port Modules. Features: - Jacks grouped in eight-port modules - Center tuned to Clarity 5E patch cords - Universal wiring supports T568A and T568B installs - Easy lace 110 termination - Supplied rear cable management - High density design - RoHS Compliant - Available Number of Ports: - 24 Ports: - Height: 1.75" - Rack Unit Size: 1 - 48 Ports: - Height: 3.5" - Rack Unit Size: 2 - 96 Ports: - Height: 7" - Rack Unit Size: 4

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Clarity Category 5e High Density Patch.. - OR-PHD5E8U24 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Clarity Category 5e High Density Patch..
OR-PHD5E8U24
Legrand - Ortronics Clarity Category 5e High Density Patch.. OR-PHD5E8U24
Clarity Category 5e High Density Patch Panels with Eight-Port Modules. Features: - Jacks grouped in eight-port modules - Center tuned to Clarity 5E patch cords - Universal wiring supports T568A and T568B installs - Easy lace 110 termination - Supplied rear cable management - High density design - RoHS Compliant - Available Number of Ports: - 24 Ports: - Height: 1.75" - Rack Unit Size: 1 - 48 Ports: - Height: 3.5" - Rack Unit Size: 2 - 96 Ports: - Height: 7" - Rack Unit Size: 4

Clarity Category 5e High Density Patch Panels with Eight-Port Modules.
Features:
- Jacks grouped in eight-port modules
- Center tuned to Clarity 5E patch cords
- Universal wiring supports T568A and T568B installs
- Easy lace 110 termination
- Supplied rear cable management
- High density design
- RoHS Compliant
- Available Number of Ports:
- 24 Ports:
- Height: 1.75"
- Rack Unit Size: 1
- 48 Ports:
- Height: 3.5"
- Rack Unit Size: 2
- 96 Ports:
- Height: 7"
- Rack Unit Size: 4

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number OR-PHD5E8U24
Product Name Legrand - Ortronics Clarity Category 5e High Density Patch..
Ports 8
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details