TelephoneStuff.com Legrand - Ortronics LabelMo Paper Stock for Eight-Port.. OR-70400409

Description
LabelMo paper stock for use on eight-port jack array patch panel applications. Each sheet contains 52 laser printable micro-perforated label strips and are packaged in bags of ten sheets. Features: - Available colors: - White - Red - Orange - Yellow - Green - Blue - Micro perforated - Full 8 1/2" x 11" laser printable sheet - Heavy bond: Can be used in TIA 606 standard applications - Labels separate easily without tearing for a professional look - Can be printed in all standard laser printers
Description
LabelMo paper stock for use on eight-port jack array patch panel applications. Each sheet contains 52 laser printable micro-perforated label strips and are packaged in bags of ten sheets. Features: - Available colors: - White - Red - Orange - Yellow - Green - Blue - Micro perforated - Full 8 1/2" x 11" laser printable sheet - Heavy bond: Can be used in TIA 606 standard applications - Labels separate easily without tearing for a professional look - Can be printed in all standard laser printers

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Legrand - Ortronics LabelMo Paper Stock for Eight-Port..
OR-70400409
Legrand - Ortronics LabelMo Paper Stock for Eight-Port.. OR-70400409
LabelMo paper stock for use on eight-port jack array patch panel applications. Each sheet contains 52 laser printable micro-perforated label strips and are packaged in bags of ten sheets. Features: - Available colors: - White - Red - Orange - Yellow - Green - Blue - Micro perforated - Full 8 1/2" x 11" laser printable sheet - Heavy bond: Can be used in TIA 606 standard applications - Labels separate easily without tearing for a professional look - Can be printed in all standard laser printers

LabelMo paper stock for use on eight-port jack array patch panel applications. Each sheet contains 52 laser printable micro-perforated label strips and are packaged in bags of ten sheets.
Features:
- Available colors:
- White
- Red
- Orange
- Yellow
- Green
- Blue
- Micro perforated
- Full 8 1/2" x 11" laser printable sheet
- Heavy bond: Can be used in TIA 606 standard applications
- Labels separate easily without tearing for a professional look
- Can be printed in all standard laser printers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number OR-70400409
Product Name Legrand - Ortronics LabelMo Paper Stock for Eight-Port..
Ports 8
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 1
View Details
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Module - IE-TO-RJ45-FJ-A - Weidmuller
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 2
Cable Specifications Category 6
View Details
Patchbay, Jack Panels - 95-N48S-2M3X8M-20-ND - DigiKey
Specs
Port Type MTP, MPO
Cable Specifications Fiber Optic Cable
View Details