TelephoneStuff.com Legrand - Ortronics Series II Two RCA/Phono Jacks OR-60900314

Description
Series II Two RCA/Phono Jacks with 110 termination in a 45-degree angled 1-unit footprint. RCA/Phono Jacks Features: - 2 RCA/Phono Jacks (White/Red) - 110 IDC - 45 Degree - RCA/110 connectors - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Product Type Accessory: Connector - Number Of Ports: 2-Port - Critical Size: 1 unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.03" D - Color: Fog White
Description
Series II Two RCA/Phono Jacks with 110 termination in a 45-degree angled 1-unit footprint. RCA/Phono Jacks Features: - 2 RCA/Phono Jacks (White/Red) - 110 IDC - 45 Degree - RCA/110 connectors - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Product Type Accessory: Connector - Number Of Ports: 2-Port - Critical Size: 1 unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.03" D - Color: Fog White

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II Two RCA/Phono Jacks - OR-60900314 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II Two RCA/Phono Jacks
OR-60900314
Legrand - Ortronics Series II Two RCA/Phono Jacks OR-60900314
Series II Two RCA/Phono Jacks with 110 termination in a 45-degree angled 1-unit footprint. RCA/Phono Jacks Features: - 2 RCA/Phono Jacks (White/Red) - 110 IDC - 45 Degree - RCA/110 connectors - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Product Type Accessory: Connector - Number Of Ports: 2-Port - Critical Size: 1 unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.03" D - Color: Fog White

Series II Two RCA/Phono Jacks with 110 termination in a 45-degree angled 1-unit footprint.
RCA/Phono Jacks Features:
- 2 RCA/Phono Jacks (White/Red)
- 110 IDC
- 45 Degree
- RCA/110 connectors
- Front removable
- Rugged snap-in design
- Provides quick cable termination
- Less intrusive access for adds, moves, and changes
- Quick and easy
- Product Type Accessory: Connector
- Number Of Ports: 2-Port
- Critical Size: 1 unit
- Product Type Accessory For Filter: Connector
- Footprint: Series II
- Dimensions, US: 1.90" W x 0.92" H x 1.03" D
- Color: Fog White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900314
Product Name Legrand - Ortronics Series II Two RCA/Phono Jacks
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - VWP-2R-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details
Blank Plate -- Strap Mounted, Four Gang, White - SP44W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Plastic
View Details