TelephoneStuff.com Legrand - Ortronics Series II DB15-HD F/F VGA Module OR-60900270

Description
Series II modules combine the improved performance of center tuned Category 6 or 5e connector technology with the ease and reliability of rugged, front-loading Series II modules with linear 110 termination. Module Features: - DB15-HD F/F VGA, 1 unit - Dimensions: - Depth Metric: 14.99 mm - Height Metric: 23.37 mm - Width Metric: 48.26 mm - Height U S: 0.92" - Color: Fog White - Footprint: Series II
Description
Series II modules combine the improved performance of center tuned Category 6 or 5e connector technology with the ease and reliability of rugged, front-loading Series II modules with linear 110 termination. Module Features: - DB15-HD F/F VGA, 1 unit - Dimensions: - Depth Metric: 14.99 mm - Height Metric: 23.37 mm - Width Metric: 48.26 mm - Height U S: 0.92" - Color: Fog White - Footprint: Series II

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II DB15-HD F/F VGA Module - OR-60900270 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II DB15-HD F/F VGA Module
OR-60900270
Legrand - Ortronics Series II DB15-HD F/F VGA Module OR-60900270
Series II modules combine the improved performance of center tuned Category 6 or 5e connector technology with the ease and reliability of rugged, front-loading Series II modules with linear 110 termination. Module Features: - DB15-HD F/F VGA, 1 unit - Dimensions: - Depth Metric: 14.99 mm - Height Metric: 23.37 mm - Width Metric: 48.26 mm - Height U S: 0.92" - Color: Fog White - Footprint: Series II

Series II modules combine the improved performance of center tuned Category 6 or 5e connector technology with
the ease and reliability of rugged, front-loading Series II modules with linear 110 termination.
Module Features:
- DB15-HD F/F VGA, 1 unit
- Dimensions:
- Depth Metric: 14.99 mm
- Height Metric: 23.37 mm
- Width Metric: 48.26 mm
- Height U S: 0.92"
- Color: Fog White
- Footprint: Series II

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900270
Product Name Legrand - Ortronics Series II DB15-HD F/F VGA Module
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details