TelephoneStuff.com Legrand - Ortronics One Port, USOC RJ25C, 180° OR-60900014

Description
Series II Module provides a single RJ25C six-position jack in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, changes - Quick and easy - Supports TIA/EIA 606 standard
Description
Series II Module provides a single RJ25C six-position jack in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, changes - Quick and easy - Supports TIA/EIA 606 standard

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics One Port, USOC RJ25C, 180° - OR-60900014 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics One Port, USOC RJ25C, 180°
OR-60900014
Legrand - Ortronics One Port, USOC RJ25C, 180° OR-60900014
Series II Module provides a single RJ25C six-position jack in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, changes - Quick and easy - Supports TIA/EIA 606 standard

Series II Module provides a single RJ25C six-position jack in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices.
Features:
- Linear 110 paired punch down
- Front removable
- Rugged snap-in design
- Icon compatible
- Faster than other termination methods
- Less intrusive access for adds, moves, changes
- Quick and easy
- Supports TIA/EIA 606 standard

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900014
Product Name Legrand - Ortronics One Port, USOC RJ25C, 180°
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3011M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Modular Jack - CON-1F-MTRJ-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details