TelephoneStuff.com Legrand - Ortronics TracJack™ 3-Port Single Gang.. OR-41900017

Description
TracJack™ 3-Port Single Gang Stylistics Frame supports use with electrical delivery system. TracJack™ Stylistics Frame Features: - Matches rectangular electrical outlet (GFI) footprint - Field configurable with TracJack™s - Supports TracJack™ footprint - Front load and access - Design or site flexibility for new or retrofit - Broad offering of connector options - Connector access without removing plate - Compatible with many environments - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Product Type Accessory: Stylistic Frame - Dimensions, US: 1.81" W x 4.24" H - Available Colors: Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory
Description
TracJack™ 3-Port Single Gang Stylistics Frame supports use with electrical delivery system. TracJack™ Stylistics Frame Features: - Matches rectangular electrical outlet (GFI) footprint - Field configurable with TracJack™s - Supports TracJack™ footprint - Front load and access - Design or site flexibility for new or retrofit - Broad offering of connector options - Connector access without removing plate - Compatible with many environments - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Product Type Accessory: Stylistic Frame - Dimensions, US: 1.81" W x 4.24" H - Available Colors: Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics TracJack™ 3-Port Single Gang.. - OR-41900017 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics TracJack™ 3-Port Single Gang..
OR-41900017
Legrand - Ortronics TracJack™ 3-Port Single Gang.. OR-41900017
TracJack™ 3-Port Single Gang Stylistics Frame supports use with electrical delivery system. TracJack™ Stylistics Frame Features: - Matches rectangular electrical outlet (GFI) footprint - Field configurable with TracJack™s - Supports TracJack™ footprint - Front load and access - Design or site flexibility for new or retrofit - Broad offering of connector options - Connector access without removing plate - Compatible with many environments - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Product Type Accessory: Stylistic Frame - Dimensions, US: 1.81" W x 4.24" H - Available Colors: Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory

TracJack™ 3-Port Single Gang Stylistics Frame supports use with electrical delivery system.
TracJack™ Stylistics Frame Features:
- Matches rectangular electrical outlet (GFI) footprint
- Field configurable with TracJack™s
- Supports TracJack™ footprint
- Front load and access
- Design or site flexibility for new or retrofit
- Broad offering of connector options
- Connector access without removing plate
- Compatible with many environments
- Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head
- Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0
- Product Type Accessory: Stylistic Frame
- Dimensions, US: 1.81" W x 4.24" H
- Available Colors: Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-41900017
Product Name Legrand - Ortronics TracJack™ 3-Port Single Gang..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3023U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Standard Wall Plate - SC-6-BG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details