Legrand Decorative Finish Screwless Wall Plates, Decorator Openings SW263MA

Description
Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.
Description
Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Suppliers

Company
Product
Description
Supplier Links
Decorative Finish Screwless Wall Plates, Decorator Openings - SW263MA - Legrand
West Hartford, CT, USA
Decorative Finish Screwless Wall Plates, Decorator Openings
SW263MA
Decorative Finish Screwless Wall Plates, Decorator Openings SW263MA
Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Maple

  • Molded of .065" thick polycarbonate with matte finish.
  • 2-piece plastic subplate made of polycarbonate (“SWP” Series only).
  • Metal subplate made of .042" zinc-plated steel (“SW” Series only).
  • Extra 1/8" width and height than Standard size plates.
  • Oversized opening to accommodate all NEMA 26 decorator-style openings.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SW263MA
Product Name Decorative Finish Screwless Wall Plates, Decorator Openings
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Standard Wall Plate - SC-6-LS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details
Duplex Receptacle Openings, One Gang, Chrome - SB8CH - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Chrome
View Details