TelephoneStuff.com Legrand - Ortronics Mini-Mod 0.125" Deep Furniture.. OR-40700071

Description
Mini-Mod 0.125" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Mini-Mod Furniture Bezel Features: - Snap Mounts - Accepts two Mini-Mod modules - Houses up to four TracJacks with Model OR-42100009 Bezel - Front access design - Supports most popular furniture systems - Supports up to four station ports - Individual jack option - Connector access without removing plate - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 0.125" D - Footprint: Mini-Mod - Available Colors: Fog White and Black - Sold in Package of 10
Description
Mini-Mod 0.125" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Mini-Mod Furniture Bezel Features: - Snap Mounts - Accepts two Mini-Mod modules - Houses up to four TracJacks with Model OR-42100009 Bezel - Front access design - Supports most popular furniture systems - Supports up to four station ports - Individual jack option - Connector access without removing plate - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 0.125" D - Footprint: Mini-Mod - Available Colors: Fog White and Black - Sold in Package of 10

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Mini-Mod 0.125" Deep Furniture.. - OR-40700071 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Mini-Mod 0.125" Deep Furniture..
OR-40700071
Legrand - Ortronics Mini-Mod 0.125" Deep Furniture.. OR-40700071
Mini-Mod 0.125" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Mini-Mod Furniture Bezel Features: - Snap Mounts - Accepts two Mini-Mod modules - Houses up to four TracJacks with Model OR-42100009 Bezel - Front access design - Supports most popular furniture systems - Supports up to four station ports - Individual jack option - Connector access without removing plate - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 0.125" D - Footprint: Mini-Mod - Available Colors: Fog White and Black - Sold in Package of 10

Mini-Mod 0.125" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools.
Mini-Mod Furniture Bezel Features:
- Snap Mounts
- Accepts two Mini-Mod modules
- Houses up to four TracJacks with Model OR-42100009 Bezel
- Front access design
- Supports most popular furniture systems
- Supports up to four station ports
- Individual jack option
- Connector access without removing plate
- Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0
- Dimensions, US: 3.18" W x 1.87" H x 0.125" D
- Footprint: Mini-Mod
- Available Colors: Fog White and Black
- Sold in Package of 10

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40700071
Product Name Legrand - Ortronics Mini-Mod 0.125" Deep Furniture..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - SC-2-MR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details
Decorator Opening, Three Gang, Polished Brass - SB263PB - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details