TelephoneStuff.com Legrand - Ortronics Series II Two-Port TracJack™.. OR-40300656

Description
Series II Two-Port TracJack™ Mounting Module provides quick and easy installation. Mounting Module Features: - Critical Size: 1.5 unit - 30 Degree - 10 Pack - Downward Angle of Connectors - 30 degree angled - Rugged snap-in design - Material: ABS UL94V-0 - Supports TracJack™ - Mix and match TracJack™ within the Series II workstation products - Reduced profile of connected cords - Optimizes bend radius compliance of cord exit - Front loading individual jack - Extensive multimedia applications - Footprint: Series II - Color Filter: Fog White - Dimensions, US: 1.90" W x 1.23" D x 1.38" H
Description
Series II Two-Port TracJack™ Mounting Module provides quick and easy installation. Mounting Module Features: - Critical Size: 1.5 unit - 30 Degree - 10 Pack - Downward Angle of Connectors - 30 degree angled - Rugged snap-in design - Material: ABS UL94V-0 - Supports TracJack™ - Mix and match TracJack™ within the Series II workstation products - Reduced profile of connected cords - Optimizes bend radius compliance of cord exit - Front loading individual jack - Extensive multimedia applications - Footprint: Series II - Color Filter: Fog White - Dimensions, US: 1.90" W x 1.23" D x 1.38" H

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II Two-Port TracJack™.. - OR-40300656 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II Two-Port TracJack™..
OR-40300656
Legrand - Ortronics Series II Two-Port TracJack™.. OR-40300656
Series II Two-Port TracJack™ Mounting Module provides quick and easy installation. Mounting Module Features: - Critical Size: 1.5 unit - 30 Degree - 10 Pack - Downward Angle of Connectors - 30 degree angled - Rugged snap-in design - Material: ABS UL94V-0 - Supports TracJack™ - Mix and match TracJack™ within the Series II workstation products - Reduced profile of connected cords - Optimizes bend radius compliance of cord exit - Front loading individual jack - Extensive multimedia applications - Footprint: Series II - Color Filter: Fog White - Dimensions, US: 1.90" W x 1.23" D x 1.38" H

Series II Two-Port TracJack™ Mounting Module provides quick and easy installation.
Mounting Module Features:
- Critical Size: 1.5 unit
- 30 Degree
- 10 Pack
- Downward Angle of Connectors
- 30 degree angled
- Rugged snap-in design
- Material: ABS UL94V-0
- Supports TracJack™
- Mix and match TracJack™ within the Series II workstation products
- Reduced profile of connected cords
- Optimizes bend radius compliance of cord exit
- Front loading individual jack
- Extensive multimedia applications
- Footprint: Series II
- Color Filter: Fog White
- Dimensions, US: 1.90" W x 1.23" D x 1.38" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40300656
Product Name Legrand - Ortronics Series II Two-Port TracJack™..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-1-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Opening / Devices One
View Details