Lutron Electronics Co., Inc. Standard Wall Plate NT-L-NFB-WH

Description
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (1) LARGE DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, IEEE, ISO NT MODEL "
Datasheet
Description
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (1) LARGE DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, IEEE, ISO NT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NT-L-NFB-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
NT-L-NFB-WH
Standard Wall Plate NT-L-NFB-WH
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (1) LARGE DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, IEEE, ISO NT MODEL "

"

  • ARCHITECTURAL, NO FINS BROKEN TYPE
  • POLYCARBONATE MATERIAL
  • MATTE FINISH
  • WHITE COLOR
  • (1) LARGE DIMMER/SWITCH CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • NOVA T[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H
  • APPROVAL UL, IEEE, ISO
  • NT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number NT-L-NFB-WH
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Textured Finish - 21JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details