TelephoneStuff.com Nortel BCM Expansion Cabinet with Redundant Power Supply NTPW0120

Description
The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, a Power Supply, and a Hub Card. Expansion Cabinet Features: - 6 Expansion Bays for MBM - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes Power Supply - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Not Support DTI or DDIM
Description
The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, a Power Supply, and a Hub Card. Expansion Cabinet Features: - 6 Expansion Bays for MBM - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes Power Supply - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Not Support DTI or DDIM

Suppliers

Company
Product
Description
Supplier Links
Nortel BCM Expansion Cabinet with Redundant Power Supply - NTPW0120 - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel BCM Expansion Cabinet with Redundant Power Supply
NTPW0120
Nortel BCM Expansion Cabinet with Redundant Power Supply NTPW0120
The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, a Power Supply, and a Hub Card. Expansion Cabinet Features: - 6 Expansion Bays for MBM - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes Power Supply - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Not Support DTI or DDIM

The Nortel Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, a Power Supply, and a Hub Card.
Expansion Cabinet Features:
- 6 Expansion Bays for MBM
- One RJ45 connector for the interface to the MSC
- Six DS256 Module Connectors
- Includes Power Supply
- Includes 5m cord for connecting to BCM
- Supports the following Media Bay Modules:
- CTM 4/8
- DSM 16+/32+
- 4 x 16 (Combo)
- ASM
- BRIM S/T
- FEM
- Does Not Support DTI or DDIM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number NTPW0120
Product Name Nortel BCM Expansion Cabinet with Redundant Power Supply
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Mobile drawer cabinets - R5DKE-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details