TelephoneStuff.com Nortel M7100 Single Line Phone NT8B14AB

Description
This single line telephone delivers dependable functionality to users or areas with low usage requirements, like lobbies and breakrooms. It provides one programmable memory button and a feature button, along with the one-line by sixteen-character LCD Window. Features: - New Streamlined Aesthetics: a smaller set footprint provides end-users with additional space for other desktop tools in their work environments - New 2 color scheme, Charcoal and Platinum: Updated look and color scheme gives fresh vitality to the portfolio - New Strip Labeling Strategy: offers a simplified strategy for labeling the programmable buttons on each set. With the benefits amounting to reduced time and costs associated with Moves and Changes at the desktop level - Fully Adjustable Tilt LCD: The tilt display provides for clearer viewing of information or message prompts on the Liquid Crystal display in different Lighting environments - Large Dial pad: Larger keys on the dial-pad provide a more user-friendly interface and enhances productivity - Built-In Speaker: For hands-free conversation, background music, group listening, and paging announcements. This high-quality speaker saves your neck and ear during long calls without distorting the conversation - Feature Button: Use this button to program or use Norstar or Business Communications Manager features - Hold Button: Put a caller on hold with the touch of a button. Tones or music on hold assures callers they have not been disconnected - Release Button: You don't have to lift and replace the handsets to hang up after a hands-free call. Just press the release button - Volume Control Bar: Easily and quickly adjust the ringer, handset, headset, or speaker volume whenever you need to - Memory Buttons: No more searching the Rolodex or Personal Hand Held Devices for a customer's phone number - Program the numbers you frequently use on these buttons for one-touch dialing. Or program memory buttons for quick access to system features or network services. The choice is yours - customize your phone for the way you work - Programmable Buttons: Each phone is easily customized to fit the individual user's needs. Buttons can be programmed as lines, intercoms, autodial numbers, or features. If you frequently meet with customers in your office, program a button for "Do Not Disturb," and eliminate telephone interruptions with one touch. Or for quick dialing, program the numbers you frequently call on these buttons - Intercom: You don't want to tie up an outside line just to call someone down the hall. Using the intercom keys leaves lines free, so your customers can reach you - Hands-free: With one-touch hands-free
Description
This single line telephone delivers dependable functionality to users or areas with low usage requirements, like lobbies and breakrooms. It provides one programmable memory button and a feature button, along with the one-line by sixteen-character LCD Window. Features: - New Streamlined Aesthetics: a smaller set footprint provides end-users with additional space for other desktop tools in their work environments - New 2 color scheme, Charcoal and Platinum: Updated look and color scheme gives fresh vitality to the portfolio - New Strip Labeling Strategy: offers a simplified strategy for labeling the programmable buttons on each set. With the benefits amounting to reduced time and costs associated with Moves and Changes at the desktop level - Fully Adjustable Tilt LCD: The tilt display provides for clearer viewing of information or message prompts on the Liquid Crystal display in different Lighting environments - Large Dial pad: Larger keys on the dial-pad provide a more user-friendly interface and enhances productivity - Built-In Speaker: For hands-free conversation, background music, group listening, and paging announcements. This high-quality speaker saves your neck and ear during long calls without distorting the conversation - Feature Button: Use this button to program or use Norstar or Business Communications Manager features - Hold Button: Put a caller on hold with the touch of a button. Tones or music on hold assures callers they have not been disconnected - Release Button: You don't have to lift and replace the handsets to hang up after a hands-free call. Just press the release button - Volume Control Bar: Easily and quickly adjust the ringer, handset, headset, or speaker volume whenever you need to - Memory Buttons: No more searching the Rolodex or Personal Hand Held Devices for a customer's phone number - Program the numbers you frequently use on these buttons for one-touch dialing. Or program memory buttons for quick access to system features or network services. The choice is yours - customize your phone for the way you work - Programmable Buttons: Each phone is easily customized to fit the individual user's needs. Buttons can be programmed as lines, intercoms, autodial numbers, or features. If you frequently meet with customers in your office, program a button for "Do Not Disturb," and eliminate telephone interruptions with one touch. Or for quick dialing, program the numbers you frequently call on these buttons - Intercom: You don't want to tie up an outside line just to call someone down the hall. Using the intercom keys leaves lines free, so your customers can reach you - Hands-free: With one-touch hands-free

Suppliers

Company
Product
Description
Supplier Links
Nortel M7100 Single Line Phone - NT8B14AB - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel M7100 Single Line Phone
NT8B14AB
Nortel M7100 Single Line Phone NT8B14AB
This single line telephone delivers dependable functionality to users or areas with low usage requirements, like lobbies and breakrooms. It provides one programmable memory button and a feature button, along with the one-line by sixteen-character LCD Window. Features: - New Streamlined Aesthetics: a smaller set footprint provides end-users with additional space for other desktop tools in their work environments - New 2 color scheme, Charcoal and Platinum: Updated look and color scheme gives fresh vitality to the portfolio - New Strip Labeling Strategy: offers a simplified strategy for labeling the programmable buttons on each set. With the benefits amounting to reduced time and costs associated with Moves and Changes at the desktop level - Fully Adjustable Tilt LCD: The tilt display provides for clearer viewing of information or message prompts on the Liquid Crystal display in different Lighting environments - Large Dial pad: Larger keys on the dial-pad provide a more user-friendly interface and enhances productivity - Built-In Speaker: For hands-free conversation, background music, group listening, and paging announcements. This high-quality speaker saves your neck and ear during long calls without distorting the conversation - Feature Button: Use this button to program or use Norstar or Business Communications Manager features - Hold Button: Put a caller on hold with the touch of a button. Tones or music on hold assures callers they have not been disconnected - Release Button: You don't have to lift and replace the handsets to hang up after a hands-free call. Just press the release button - Volume Control Bar: Easily and quickly adjust the ringer, handset, headset, or speaker volume whenever you need to - Memory Buttons: No more searching the Rolodex or Personal Hand Held Devices for a customer's phone number - Program the numbers you frequently use on these buttons for one-touch dialing. Or program memory buttons for quick access to system features or network services. The choice is yours - customize your phone for the way you work - Programmable Buttons: Each phone is easily customized to fit the individual user's needs. Buttons can be programmed as lines, intercoms, autodial numbers, or features. If you frequently meet with customers in your office, program a button for "Do Not Disturb," and eliminate telephone interruptions with one touch. Or for quick dialing, program the numbers you frequently call on these buttons - Intercom: You don't want to tie up an outside line just to call someone down the hall. Using the intercom keys leaves lines free, so your customers can reach you - Hands-free: With one-touch hands-free

This single line telephone delivers dependable functionality to users or areas with low usage requirements, like lobbies and breakrooms. It provides one programmable memory button and a feature button, along with the one-line by sixteen-character LCD Window.
Features:
- New Streamlined Aesthetics: a smaller set footprint provides end-users with additional space for other desktop tools in their work environments
- New 2 color scheme, Charcoal and Platinum: Updated look and color scheme gives fresh vitality to the portfolio
- New Strip Labeling Strategy: offers a simplified strategy for labeling the programmable buttons on each set. With the benefits amounting to reduced time and costs associated with Moves and Changes at the desktop level
- Fully Adjustable Tilt LCD: The tilt display provides for clearer viewing of information or message prompts on the Liquid Crystal display in different Lighting environments
- Large Dial pad: Larger keys on the dial-pad provide a more user-friendly interface and enhances productivity
- Built-In Speaker: For hands-free conversation, background music, group listening, and paging announcements. This high-quality speaker saves your neck and ear during long calls without distorting the conversation
- Feature Button: Use this button to program or use Norstar or Business Communications Manager features
- Hold Button: Put a caller on hold with the touch of a button. Tones or music on hold assures callers they have not been disconnected
- Release Button: You don't have to lift and replace the handsets to hang up after a hands-free call. Just press the release button
- Volume Control Bar: Easily and quickly adjust the ringer, handset, headset, or speaker volume whenever you need to
- Memory Buttons: No more searching the Rolodex or Personal Hand Held Devices for a customer's phone number
- Program the numbers you frequently use on these buttons for one-touch dialing. Or program memory buttons for quick access to system features or network services. The choice is yours - customize your phone for the way you work
- Programmable Buttons: Each phone is easily customized to fit the individual user's needs. Buttons can be programmed as lines, intercoms, autodial numbers, or features. If you frequently meet with customers in your office, program a button for "Do Not Disturb," and eliminate telephone interruptions with one touch. Or for quick dialing, program the numbers you frequently call on these buttons
- Intercom: You don't want to tie up an outside line just to call someone down the hall. Using the intercom keys leaves lines free, so your customers can reach you
- Hands-free: With one-touch hands-free

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number NT8B14AB
Product Name Nortel M7100 Single Line Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details