TelephoneStuff.com Nortel BCM Expansion Cabinet NT7B14AAAH

Description
The Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, Redundant Power Supply, and a Hub Card. Expansion Cabinet Features: - The BCM expansion unit contains six additional bays for MBMs - Redundant expansion unit provides redundant power supply - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Support DTI or DDIM
Description
The Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, Redundant Power Supply, and a Hub Card. Expansion Cabinet Features: - The BCM expansion unit contains six additional bays for MBMs - Redundant expansion unit provides redundant power supply - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Support DTI or DDIM

Suppliers

Company
Product
Description
Supplier Links
Nortel BCM Expansion Cabinet - NT7B14AAAH - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel BCM Expansion Cabinet
NT7B14AAAH
Nortel BCM Expansion Cabinet NT7B14AAAH
The Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, Redundant Power Supply, and a Hub Card. Expansion Cabinet Features: - The BCM expansion unit contains six additional bays for MBMs - Redundant expansion unit provides redundant power supply - One RJ45 connector for the interface to the MSC - Six DS256 Module Connectors - Includes 5m cord for connecting to BCM - Supports the following Media Bay Modules: - CTM 4/8 - DSM 16+/32+ - 4 x 16 (Combo) - ASM - BRIM S/T - FEM - Does Support DTI or DDIM

The Expansion Cabinet is a cost-effective way to increase the capacity of the Business Communications Manager (BCM). Connection is via a DS256 Cable directly from the Media Services Card to the Expansion Cabinet. The Expansion Cabinet is Backwards-Compatible with earlier BCM Releases. It also contains a Cooling Fan, Redundant Power Supply, and a Hub Card.
Expansion Cabinet Features:
- The BCM expansion unit contains six additional bays for MBMs
- Redundant expansion unit provides redundant power supply
- One RJ45 connector for the interface to the MSC
- Six DS256 Module Connectors
- Includes 5m cord for connecting to BCM
- Supports the following Media Bay Modules:
- CTM 4/8
- DSM 16+/32+
- 4 x 16 (Combo)
- ASM
- BRIM S/T
- FEM
- Does Support DTI or DDIM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number NT7B14AAAH
Product Name Nortel BCM Expansion Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 14.00 inch (356 mm)
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details