TelephoneStuff.com Nortel BCM 400 3.6 Platform with Redundant Power Supply.. NT7B10AAEX

Description
The chassis comes fully equipped with a Intel Celeron 1.2Ghz, 256 MB of SDRAM, a 20G EIDE, and Auto-Sensing 300 Watts Power Supply (90/264 VAC, 6.0 A/3.0 A, 60/50 Hz). (H) 7.1" [18cm] x (W) 17.5" [44.5cm] x (D) 18.3" [46.5cm] The BCM 400 has several powerful software applications preinstalled. Some applications work immediately after the system is installed, while others can be enabled and downloaded locally or remotely for implementation as business requirements evolve. Features: - Windows NTE - Multimedia Call Center - Voice Messaging - Message Networking - Unified Messaging - Professional Call Center and Reporting - Custom Call Routing (CCR) - Attendant Console - Fax Messaging - Personal Call Manager (PCM) - Unified Manager - VoIP - Built in Voice Mail (Requires Activation) - Support for Norstar Fiber Modules - Compatible with all T-series Norstar Telephone Sets - 2 10/100 BaseT Ethernet ports (On-Board) - 1 V.90 embedded modem (North America Units Only) - 2 PCI slots (One used by the Media Services Card and one for additional WAN Interface Card) - 4 Media Bays - 300 Watt Power Supply - Includes Redundant Power Supply
Description
The chassis comes fully equipped with a Intel Celeron 1.2Ghz, 256 MB of SDRAM, a 20G EIDE, and Auto-Sensing 300 Watts Power Supply (90/264 VAC, 6.0 A/3.0 A, 60/50 Hz). (H) 7.1" [18cm] x (W) 17.5" [44.5cm] x (D) 18.3" [46.5cm] The BCM 400 has several powerful software applications preinstalled. Some applications work immediately after the system is installed, while others can be enabled and downloaded locally or remotely for implementation as business requirements evolve. Features: - Windows NTE - Multimedia Call Center - Voice Messaging - Message Networking - Unified Messaging - Professional Call Center and Reporting - Custom Call Routing (CCR) - Attendant Console - Fax Messaging - Personal Call Manager (PCM) - Unified Manager - VoIP - Built in Voice Mail (Requires Activation) - Support for Norstar Fiber Modules - Compatible with all T-series Norstar Telephone Sets - 2 10/100 BaseT Ethernet ports (On-Board) - 1 V.90 embedded modem (North America Units Only) - 2 PCI slots (One used by the Media Services Card and one for additional WAN Interface Card) - 4 Media Bays - 300 Watt Power Supply - Includes Redundant Power Supply

Suppliers

Company
Product
Description
Supplier Links
Nortel BCM 400 3.6 Platform with Redundant Power Supply.. - NT7B10AAEX - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel BCM 400 3.6 Platform with Redundant Power Supply..
NT7B10AAEX
Nortel BCM 400 3.6 Platform with Redundant Power Supply.. NT7B10AAEX
The chassis comes fully equipped with a Intel Celeron 1.2Ghz, 256 MB of SDRAM, a 20G EIDE, and Auto-Sensing 300 Watts Power Supply (90/264 VAC, 6.0 A/3.0 A, 60/50 Hz). (H) 7.1" [18cm] x (W) 17.5" [44.5cm] x (D) 18.3" [46.5cm] The BCM 400 has several powerful software applications preinstalled. Some applications work immediately after the system is installed, while others can be enabled and downloaded locally or remotely for implementation as business requirements evolve. Features: - Windows NTE - Multimedia Call Center - Voice Messaging - Message Networking - Unified Messaging - Professional Call Center and Reporting - Custom Call Routing (CCR) - Attendant Console - Fax Messaging - Personal Call Manager (PCM) - Unified Manager - VoIP - Built in Voice Mail (Requires Activation) - Support for Norstar Fiber Modules - Compatible with all T-series Norstar Telephone Sets - 2 10/100 BaseT Ethernet ports (On-Board) - 1 V.90 embedded modem (North America Units Only) - 2 PCI slots (One used by the Media Services Card and one for additional WAN Interface Card) - 4 Media Bays - 300 Watt Power Supply - Includes Redundant Power Supply

The chassis comes fully equipped with a Intel Celeron 1.2Ghz, 256 MB of SDRAM, a 20G EIDE, and Auto-Sensing 300 Watts Power Supply (90/264 VAC, 6.0 A/3.0 A, 60/50 Hz). (H) 7.1" [18cm] x (W) 17.5" [44.5cm] x (D) 18.3" [46.5cm]
The BCM 400 has several powerful software applications preinstalled. Some applications work immediately after the system is installed, while others can be enabled and downloaded locally or remotely for implementation as business requirements evolve.
Features:
- Windows NTE
- Multimedia Call Center
- Voice Messaging
- Message Networking
- Unified Messaging
- Professional Call Center and Reporting
- Custom Call Routing (CCR)
- Attendant Console
- Fax Messaging
- Personal Call Manager (PCM)
- Unified Manager
- VoIP
- Built in Voice Mail (Requires Activation)
- Support for Norstar Fiber Modules
- Compatible with all T-series Norstar Telephone Sets
- 2 10/100 BaseT Ethernet ports (On-Board)
- 1 V.90 embedded modem (North America Units Only)
- 2 PCI slots (One used by the Media Services Card and one for additional WAN Interface Card)
- 4 Media Bays
- 300 Watt Power Supply
- Includes Redundant Power Supply

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Servers
Product Number NT7B10AAEX
Product Name Nortel BCM 400 3.6 Platform with Redundant Power Supply..
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details