TelephoneStuff.com Panduit® NetKey Category 5e, 8-Position, 8-Wire,.. NKP5E88M

Description
NetKey Category 5e, 8-Position, 8-Wire, Punchdown UTP Jack Module. Features: - Meets Category 5e performance requirements - 8 position, 8 wire Keystone modules coded for T568A or T568B - Punchdown style terminates 4-pair 24 and 22 AWG 100 Ohm solid unshielded twisted pair cable - Maintains twists of UTP cable ensuring optimal channel and link performance - Connection Type: 110 - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet - Available Quantity: - Single - Pack of 25
Description
NetKey Category 5e, 8-Position, 8-Wire, Punchdown UTP Jack Module. Features: - Meets Category 5e performance requirements - 8 position, 8 wire Keystone modules coded for T568A or T568B - Punchdown style terminates 4-pair 24 and 22 AWG 100 Ohm solid unshielded twisted pair cable - Maintains twists of UTP cable ensuring optimal channel and link performance - Connection Type: 110 - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet - Available Quantity: - Single - Pack of 25

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Category 5e, 8-Position, 8-Wire,.. - NKP5E88M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Category 5e, 8-Position, 8-Wire,..
NKP5E88M
Panduit® NetKey Category 5e, 8-Position, 8-Wire,.. NKP5E88M
NetKey Category 5e, 8-Position, 8-Wire, Punchdown UTP Jack Module. Features: - Meets Category 5e performance requirements - 8 position, 8 wire Keystone modules coded for T568A or T568B - Punchdown style terminates 4-pair 24 and 22 AWG 100 Ohm solid unshielded twisted pair cable - Maintains twists of UTP cable ensuring optimal channel and link performance - Connection Type: 110 - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet - Available Quantity: - Single - Pack of 25

NetKey Category 5e, 8-Position, 8-Wire, Punchdown UTP Jack Module.
Features:
- Meets Category 5e performance requirements
- 8 position, 8 wire Keystone modules coded for T568A or T568B
- Punchdown style terminates 4-pair 24 and 22 AWG 100 Ohm solid unshielded twisted pair cable
- Maintains twists of UTP cable ensuring optimal channel and link performance
- Connection Type: 110
- Wiring Scheme: T568A/T568B
- RoHS Compliant
- Available Colors:
- Arctic White
- Black
- Blue
- Electric Ivory
- Green
- International Gray
- Off White
- Orange
- Red
- White
- Yellow
- Violet
- Available Quantity:
- Single
- Pack of 25

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NKP5E88M
Product Name Panduit® NetKey Category 5e, 8-Position, 8-Wire,..
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 11JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Receptacle Wallplates - 80704-T - Leviton Manufacturing
Specs
Opening / Devices One
Material Thermoplastic Nylon
View Details
Standard Wall Plate - SP126-BK - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details