Hubbell Wiring Device-Kellems Standard Wall Plate K1

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - K1 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
K1
Standard Wall Plate K1
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) HORIZONTAL OPENING CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number K1
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Blank Wallplates - 80514-I - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Blank Wall Plate
Material Thermoset
View Details
Standard Wall Plate - SPJ262-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details