TelephoneStuff.com Panduit® NetKey Category 6 Punchdown Patch Panel NK6PPG24Y

Description
NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 6 requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Performance Level: Category 5e/Class D - RoHS Compliant - Available Number of Ports: - 24 Ports - 1 rack unit - 48 Ports - 2 rack units
Description
NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 6 requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Performance Level: Category 5e/Class D - RoHS Compliant - Available Number of Ports: - 24 Ports - 1 rack unit - 48 Ports - 2 rack units

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Category 6 Punchdown Patch Panel - NK6PPG24Y - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Category 6 Punchdown Patch Panel
NK6PPG24Y
Panduit® NetKey Category 6 Punchdown Patch Panel NK6PPG24Y
NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 6 requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Performance Level: Category 5e/Class D - RoHS Compliant - Available Number of Ports: - 24 Ports - 1 rack unit - 48 Ports - 2 rack units

NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel.
Features:
- Meets Category 6 requirements
- Punchdown style termination on back of patch panel
- Wiring scheme clearly identified on universal label
- Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable
- Accepts icons for port identification
- Performance Level: Category 5e/Class D
- RoHS Compliant
- Available Number of Ports:
- 24 Ports
- 1 rack unit
- 48 Ports
- 2 rack units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number NK6PPG24Y
Product Name Panduit® NetKey Category 6 Punchdown Patch Panel
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 95-N48S-2M24L12-20-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details