TelephoneStuff.com Panduit® NetKey Category 6 Wall Mounted 12-Port.. NK6PPG12WY

Description
NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 6 requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Mounts with standard 89D bracket - Number of Module Spaces: 12 - Number of Rack Spaces: Wall Mount - Patch Panel Style: Flat - Performance Level: Category 6/Class E - RoHS Compliant
Description
NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 6 requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Mounts with standard 89D bracket - Number of Module Spaces: 12 - Number of Rack Spaces: Wall Mount - Patch Panel Style: Flat - Performance Level: Category 6/Class E - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Category 6 Wall Mounted 12-Port.. - NK6PPG12WY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Category 6 Wall Mounted 12-Port..
NK6PPG12WY
Panduit® NetKey Category 6 Wall Mounted 12-Port.. NK6PPG12WY
NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 6 requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Mounts with standard 89D bracket - Number of Module Spaces: 12 - Number of Rack Spaces: Wall Mount - Patch Panel Style: Flat - Performance Level: Category 6/Class E - RoHS Compliant

NetKey Category 6 Wall Mounted 12-Port Punchdown Patch Panel.
Features:
- Meets Category 6 requirements
- Punchdown style termination on back of patch panel
- Wiring scheme clearly identified on universal label
- Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable
- Accepts icons for port identification
- Mounts with standard 89D bracket
- Number of Module Spaces: 12
- Number of Rack Spaces: Wall Mount
- Patch Panel Style: Flat
- Performance Level: Category 6/Class E
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number NK6PPG12WY
Product Name Panduit® NetKey Category 6 Wall Mounted 12-Port..
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
Specs
Ports 72
Cable Specifications Fiber Optic Cable
Features Wall Mounted
View Details
Specs
Port Type 1-5/8" USL-D
Ports 3
View Details