TelephoneStuff.com Panduit® NetKey Horizontal Sloped Screw-On Faceplate.. NK2HSFEIY

Description
NetKey Snap-on Horizontal Sloped Faceplate is designed for use with Panduit® raceways and boxes. Features: - Accepts any Panduit® NetKey Keystone Copper Modules and Duplex Fiber Optic Modules - Compatible with Panduit® fast-snap outlet boxes, surface raceway systems, and pan-pole outlet poles NetKey Horizontal Sloped Screw-On Faceplate with Labels. Features: - Accepts all NetKey modules - Sloped design provides proper bend radius control - Supplied with two mounting screws, labels and clear label covers - Product Type: Horizontal faceplate - RoHS Compliant - Available Number of Openings: - 2 - 4 - Available Colors: - Arctic White - Electric Ivory - Light Gray - Off White - White
Description
NetKey Snap-on Horizontal Sloped Faceplate is designed for use with Panduit® raceways and boxes. Features: - Accepts any Panduit® NetKey Keystone Copper Modules and Duplex Fiber Optic Modules - Compatible with Panduit® fast-snap outlet boxes, surface raceway systems, and pan-pole outlet poles NetKey Horizontal Sloped Screw-On Faceplate with Labels. Features: - Accepts all NetKey modules - Sloped design provides proper bend radius control - Supplied with two mounting screws, labels and clear label covers - Product Type: Horizontal faceplate - RoHS Compliant - Available Number of Openings: - 2 - 4 - Available Colors: - Arctic White - Electric Ivory - Light Gray - Off White - White

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Horizontal Sloped Screw-On Faceplate.. - NK2HSFEIY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Horizontal Sloped Screw-On Faceplate..
NK2HSFEIY
Panduit® NetKey Horizontal Sloped Screw-On Faceplate.. NK2HSFEIY
NetKey Snap-on Horizontal Sloped Faceplate is designed for use with Panduit® raceways and boxes. Features: - Accepts any Panduit® NetKey Keystone Copper Modules and Duplex Fiber Optic Modules - Compatible with Panduit® fast-snap outlet boxes, surface raceway systems, and pan-pole outlet poles NetKey Horizontal Sloped Screw-On Faceplate with Labels. Features: - Accepts all NetKey modules - Sloped design provides proper bend radius control - Supplied with two mounting screws, labels and clear label covers - Product Type: Horizontal faceplate - RoHS Compliant - Available Number of Openings: - 2 - 4 - Available Colors: - Arctic White - Electric Ivory - Light Gray - Off White - White

NetKey Snap-on Horizontal Sloped Faceplate is designed for use with Panduit® raceways and boxes.
Features:
- Accepts any Panduit® NetKey Keystone Copper Modules and Duplex Fiber Optic Modules
- Compatible with Panduit® fast-snap outlet boxes, surface raceway systems, and pan-pole outlet poles
NetKey Horizontal Sloped Screw-On Faceplate with Labels.
Features:
- Accepts all NetKey modules
- Sloped design provides proper bend radius control
- Supplied with two mounting screws, labels and clear label covers
- Product Type: Horizontal faceplate
- RoHS Compliant
- Available Number of Openings:
- 2
- 4
- Available Colors:
- Arctic White
- Electric Ivory
- Light Gray
- Off White
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NK2HSFEIY
Product Name Panduit® NetKey Horizontal Sloped Screw-On Faceplate..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Textured Finish - 21JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - CW-1-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Opening / Devices One
View Details