TelephoneStuff.com Panduit® NetKey Screw Mount “106” Duplex.. NK2106MF

Description
NetKey Screw Mount “106” Duplex Module Frame Faceplate. Features: - Accepts two NetKey modules - Mounts behind all standard "106" or rectangular electrical cover plates - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White
Description
NetKey Screw Mount “106” Duplex Module Frame Faceplate. Features: - Accepts two NetKey modules - Mounts behind all standard "106" or rectangular electrical cover plates - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Screw Mount “106” Duplex.. - NK2106MF - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Screw Mount “106” Duplex..
NK2106MF
Panduit® NetKey Screw Mount “106” Duplex.. NK2106MF
NetKey Screw Mount “106” Duplex Module Frame Faceplate. Features: - Accepts two NetKey modules - Mounts behind all standard "106" or rectangular electrical cover plates - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White

NetKey Screw Mount “106” Duplex Module Frame Faceplate.
Features:
- Accepts two NetKey modules
- Mounts behind all standard "106" or rectangular electrical cover plates
- RoHS Compliant
- Available Colors:
- Black
- Electric Ivory
- International Gray
- Off White
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NK2106MF
Product Name Panduit® NetKey Screw Mount “106” Duplex..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3052U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - CA-CJ-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details
Screwless Decorator Openings, Metal Subplate, Four Gang - SW264W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Polycarbonate
View Details