Lutron Electronics Co., Inc. Standard Wall Plate VWP-2RC-BE

Description
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH BEIGE COLOR (1) JACK/RECEPTACLE, (1) DIMMER/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "
Datasheet
Description
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH BEIGE COLOR (1) JACK/RECEPTACLE, (1) DIMMER/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - VWP-2RC-BE - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
VWP-2RC-BE
Standard Wall Plate VWP-2RC-BE
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH BEIGE COLOR (1) JACK/RECEPTACLE, (1) DIMMER/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "

"

  • ARCHITECTURAL TYPE
  • POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BEIGE COLOR
  • (1) JACK/RECEPTACLE, (1) DIMMER/SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • VAREO[R], NOVA T[R] BRAND
  • OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • VWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number VWP-2RC-BE
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - VWP-2-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details