TelephoneStuff.com Tripp Lite CAT6 Patch Panel 568B N252-012

Description
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Tripp Lite warrants this product to be free from defects in materials and workmanship for life. Features: - Category 6 - UL approved - Ports clearly numbered both on front and back - Labels on front enable each port to be named - Metal frame - EIA/TIA 2/32 spacing - Rack mountable on a 19 rack (1U of space)
Description
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Tripp Lite warrants this product to be free from defects in materials and workmanship for life. Features: - Category 6 - UL approved - Ports clearly numbered both on front and back - Labels on front enable each port to be named - Metal frame - EIA/TIA 2/32 spacing - Rack mountable on a 19 rack (1U of space)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite CAT6 Patch Panel 568B - N252-012 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite CAT6 Patch Panel 568B
N252-012
Tripp Lite CAT6 Patch Panel 568B N252-012
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Tripp Lite warrants this product to be free from defects in materials and workmanship for life. Features: - Category 6 - UL approved - Ports clearly numbered both on front and back - Labels on front enable each port to be named - Metal frame - EIA/TIA 2/32 spacing - Rack mountable on a 19 rack (1U of space)

Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.
Features:
- Category 6
- UL approved
- Ports clearly numbered both on front and back
- Labels on front enable each port to be named
- Metal frame
- EIA/TIA 2/32 spacing
- Rack mountable on a 19 rack (1U of space)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number N252-012
Product Name Tripp Lite CAT6 Patch Panel 568B
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 1
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details