TelephoneStuff.com Siemon MAX Patch Panel MX-PNL-16

Description
Compatible with the full line of MAX modules. Features - Can be mounted directly ono standard 19" relay rack or cabinet - Combines modular design with high density for ultimate flexibility - Rear cable manager - Includes cable ties - Mix and match many different type of connectors - Bold port numbering enables quick identification of outlets - Designation labels - Mounting hardware included Tech. Tip: Use flat MAX modules for patch panel applications. MAX Panels not compatible with shielded MAX modules. Note: 1 RMS = 44.5mm (1.75 in.)
Description
Compatible with the full line of MAX modules. Features - Can be mounted directly ono standard 19" relay rack or cabinet - Combines modular design with high density for ultimate flexibility - Rear cable manager - Includes cable ties - Mix and match many different type of connectors - Bold port numbering enables quick identification of outlets - Designation labels - Mounting hardware included Tech. Tip: Use flat MAX modules for patch panel applications. MAX Panels not compatible with shielded MAX modules. Note: 1 RMS = 44.5mm (1.75 in.)

Suppliers

Company
Product
Description
Supplier Links
Siemon MAX Patch Panel - MX-PNL-16 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon MAX Patch Panel
MX-PNL-16
Siemon MAX Patch Panel MX-PNL-16
Compatible with the full line of MAX modules. Features - Can be mounted directly ono standard 19" relay rack or cabinet - Combines modular design with high density for ultimate flexibility - Rear cable manager - Includes cable ties - Mix and match many different type of connectors - Bold port numbering enables quick identification of outlets - Designation labels - Mounting hardware included Tech. Tip: Use flat MAX modules for patch panel applications. MAX Panels not compatible with shielded MAX modules. Note: 1 RMS = 44.5mm (1.75 in.)

Compatible with the full line of MAX modules.
Features
- Can be mounted directly ono standard 19" relay rack or cabinet
- Combines modular design with high density for ultimate flexibility
- Rear cable manager
- Includes cable ties
- Mix and match many different type of connectors
- Bold port numbering enables quick identification of outlets
- Designation labels
- Mounting hardware included
Tech. Tip: Use flat MAX modules for patch panel applications.
MAX Panels not compatible with shielded MAX modules.
Note: 1 RMS = 44.5mm (1.75 in.)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number MX-PNL-16
Product Name Siemon MAX Patch Panel
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details