TelephoneStuff.com Siemon MAX Modular 4-Port Designer Mounting Frame MX-D4Z-02

Description
MAX Modular 4-Port Designer Mounting Frame provides a solution for installing MAX modules in an environment where electrical Duplex or Designer style faceplates are desired. Mounting Frame Features: - Compatible with any Duplex or Designer style faceplate - The frames have recently been enhanced with mounting ears to keep frames flush - the ears can also be detached and used as spacers between the frames and mounting boxes - Accepts four flat or angled MAX or Z-MAX outlets - Available Number of Ports: - 1 - 2 - 4 - Available Colors: - Bright White - Ivory - Light Ivory - White
Description
MAX Modular 4-Port Designer Mounting Frame provides a solution for installing MAX modules in an environment where electrical Duplex or Designer style faceplates are desired. Mounting Frame Features: - Compatible with any Duplex or Designer style faceplate - The frames have recently been enhanced with mounting ears to keep frames flush - the ears can also be detached and used as spacers between the frames and mounting boxes - Accepts four flat or angled MAX or Z-MAX outlets - Available Number of Ports: - 1 - 2 - 4 - Available Colors: - Bright White - Ivory - Light Ivory - White

Suppliers

Company
Product
Description
Supplier Links
Siemon MAX Modular 4-Port Designer Mounting Frame - MX-D4Z-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon MAX Modular 4-Port Designer Mounting Frame
MX-D4Z-02
Siemon MAX Modular 4-Port Designer Mounting Frame MX-D4Z-02
MAX Modular 4-Port Designer Mounting Frame provides a solution for installing MAX modules in an environment where electrical Duplex or Designer style faceplates are desired. Mounting Frame Features: - Compatible with any Duplex or Designer style faceplate - The frames have recently been enhanced with mounting ears to keep frames flush - the ears can also be detached and used as spacers between the frames and mounting boxes - Accepts four flat or angled MAX or Z-MAX outlets - Available Number of Ports: - 1 - 2 - 4 - Available Colors: - Bright White - Ivory - Light Ivory - White

MAX Modular 4-Port Designer Mounting Frame provides a solution for installing MAX modules in an environment where electrical Duplex or Designer style faceplates are desired.
Mounting Frame Features:
- Compatible with any Duplex or Designer style faceplate
- The frames have recently been enhanced with mounting ears to keep frames flush - the ears can also be detached and used as spacers between the frames and mounting boxes
- Accepts four flat or angled MAX or Z-MAX outlets
- Available Number of Ports:
- 1
- 2
- 4
- Available Colors:
- Bright White
- Ivory
- Light Ivory
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number MX-D4Z-02
Product Name Siemon MAX Modular 4-Port Designer Mounting Frame
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 57SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Stainless Steel
View Details
Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - CW-6-SS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
View Details