TelephoneStuff.com Mvox Technologies Portable Hands-Free Speakerphone MVX-MV900

Description
Portable Hands-Free Speakerphone is a portable and true hands-free speakerphone with DSP voice processing technologies together with speaker independent voice dialing. It is the ideal communication solution for any mobile professional using it in the car with a Bluetooth cellular phone or using it with a computer to make conference calls through Voice over IP. It's superior performance enables loud and clear voice. Features: - Full duplex speaker phone with 120dB peak volume - Speaker: 2w peak, 40mm,4ohm, 500Hz to 5KHz - Omni/omni small array microphone - Supports speaker independent voice commands and voice keypad - 12 phone numbers with extension storage in memory - USB Audio - Bluetooth 1.1 - Supports both hands-free profile 1.0 and headset profile 1.0 - 2.5mm analog earpiece jack for privacy mode - Lithium Ion Battery, 3.7V output, 640mAH - Continuous talk time: 4 hours - Standby mode: 200 hours - Dimensions: 3.4 x 2.2 x 0.8 inches (8.5 x 5.5 x 2.0 cm) - DSP echo canceller with voice command and voice keypad recognition algorithm - Bluetooth Controller - USB Audio I/O Controller - 40 mm mylar speaker and Electret Condenser omni-directional microphones - Compatible with only Windows 98SE, ME, 2000, XP, MAC OS 9, and OS X Package Includes: - Mvox MV900 - USB type A to mini USB cable - 5V AC adapter - User Manual - 2.5mm earpiece - Visor clip holster and neck strap
Description
Portable Hands-Free Speakerphone is a portable and true hands-free speakerphone with DSP voice processing technologies together with speaker independent voice dialing. It is the ideal communication solution for any mobile professional using it in the car with a Bluetooth cellular phone or using it with a computer to make conference calls through Voice over IP. It's superior performance enables loud and clear voice. Features: - Full duplex speaker phone with 120dB peak volume - Speaker: 2w peak, 40mm,4ohm, 500Hz to 5KHz - Omni/omni small array microphone - Supports speaker independent voice commands and voice keypad - 12 phone numbers with extension storage in memory - USB Audio - Bluetooth 1.1 - Supports both hands-free profile 1.0 and headset profile 1.0 - 2.5mm analog earpiece jack for privacy mode - Lithium Ion Battery, 3.7V output, 640mAH - Continuous talk time: 4 hours - Standby mode: 200 hours - Dimensions: 3.4 x 2.2 x 0.8 inches (8.5 x 5.5 x 2.0 cm) - DSP echo canceller with voice command and voice keypad recognition algorithm - Bluetooth Controller - USB Audio I/O Controller - 40 mm mylar speaker and Electret Condenser omni-directional microphones - Compatible with only Windows 98SE, ME, 2000, XP, MAC OS 9, and OS X Package Includes: - Mvox MV900 - USB type A to mini USB cable - 5V AC adapter - User Manual - 2.5mm earpiece - Visor clip holster and neck strap

Suppliers

Company
Product
Description
Supplier Links
Mvox Technologies Portable Hands-Free Speakerphone - MVX-MV900 - TelephoneStuff.com
Huntington Beach, CA, USA
Mvox Technologies Portable Hands-Free Speakerphone
MVX-MV900
Mvox Technologies Portable Hands-Free Speakerphone MVX-MV900
Portable Hands-Free Speakerphone is a portable and true hands-free speakerphone with DSP voice processing technologies together with speaker independent voice dialing. It is the ideal communication solution for any mobile professional using it in the car with a Bluetooth cellular phone or using it with a computer to make conference calls through Voice over IP. It's superior performance enables loud and clear voice. Features: - Full duplex speaker phone with 120dB peak volume - Speaker: 2w peak, 40mm,4ohm, 500Hz to 5KHz - Omni/omni small array microphone - Supports speaker independent voice commands and voice keypad - 12 phone numbers with extension storage in memory - USB Audio - Bluetooth 1.1 - Supports both hands-free profile 1.0 and headset profile 1.0 - 2.5mm analog earpiece jack for privacy mode - Lithium Ion Battery, 3.7V output, 640mAH - Continuous talk time: 4 hours - Standby mode: 200 hours - Dimensions: 3.4 x 2.2 x 0.8 inches (8.5 x 5.5 x 2.0 cm) - DSP echo canceller with voice command and voice keypad recognition algorithm - Bluetooth Controller - USB Audio I/O Controller - 40 mm mylar speaker and Electret Condenser omni-directional microphones - Compatible with only Windows 98SE, ME, 2000, XP, MAC OS 9, and OS X Package Includes: - Mvox MV900 - USB type A to mini USB cable - 5V AC adapter - User Manual - 2.5mm earpiece - Visor clip holster and neck strap

Portable Hands-Free Speakerphone is a portable and true hands-free speakerphone with DSP voice processing technologies together with speaker independent voice dialing. It is the ideal communication solution for any mobile professional using it in the car with a Bluetooth cellular phone or using it with a computer to make conference calls through Voice over IP. It's superior performance enables loud and clear voice.
Features:
- Full duplex speaker phone with 120dB peak volume
- Speaker: 2w peak, 40mm,4ohm, 500Hz to 5KHz
- Omni/omni small array microphone
- Supports speaker independent voice commands and voice keypad
- 12 phone numbers with extension storage in memory
- USB Audio
- Bluetooth 1.1
- Supports both hands-free profile 1.0 and headset profile 1.0
- 2.5mm analog earpiece jack for privacy mode
- Lithium Ion Battery, 3.7V output, 640mAH
- Continuous talk time: 4 hours
- Standby mode: 200 hours
- Dimensions: 3.4 x 2.2 x 0.8 inches (8.5 x 5.5 x 2.0 cm)
- DSP echo canceller with voice command and voice keypad recognition algorithm
- Bluetooth Controller
- USB Audio I/O Controller
- 40 mm mylar speaker and Electret Condenser omni-directional microphones
- Compatible with only Windows 98SE, ME, 2000, XP, MAC OS 9, and OS X
Package Includes:
- Mvox MV900
- USB type A to mini USB cable
- 5V AC adapter
- User Manual
- 2.5mm earpiece
- Visor clip holster and neck strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number MVX-MV900
Product Name Mvox Technologies Portable Hands-Free Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details