TelephoneStuff.com Bogen Electronic-Balanced Microphone Input Module with.. MIC2S

Description
Electronic-Balanced Microphone Input Module with Screw Terminals supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is electronic-balanced, and features screw terminals. Features - Screw terminals - Gain/trim control - Hi-cut/Lo-cut controls - Enhance control - Noise gate with threshold and duration - Limiter with threshold control - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Electronically balanced - Frequency Response: +0/-3 dB, 10 Hz-40 kHz - Input Impedance: 2K ohms - Gain: 18 dB to 62 dB
Description
Electronic-Balanced Microphone Input Module with Screw Terminals supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is electronic-balanced, and features screw terminals. Features - Screw terminals - Gain/trim control - Hi-cut/Lo-cut controls - Enhance control - Noise gate with threshold and duration - Limiter with threshold control - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Electronically balanced - Frequency Response: +0/-3 dB, 10 Hz-40 kHz - Input Impedance: 2K ohms - Gain: 18 dB to 62 dB

Suppliers

Company
Product
Description
Supplier Links
Bogen Electronic-Balanced Microphone Input Module with.. - MIC2S - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Electronic-Balanced Microphone Input Module with..
MIC2S
Bogen Electronic-Balanced Microphone Input Module with.. MIC2S
Electronic-Balanced Microphone Input Module with Screw Terminals supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is electronic-balanced, and features screw terminals. Features - Screw terminals - Gain/trim control - Hi-cut/Lo-cut controls - Enhance control - Noise gate with threshold and duration - Limiter with threshold control - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Electronically balanced - Frequency Response: +0/-3 dB, 10 Hz-40 kHz - Input Impedance: 2K ohms - Gain: 18 dB to 62 dB

Electronic-Balanced Microphone Input Module with Screw Terminals supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is electronic-balanced, and features screw terminals.
Features
- Screw terminals
- Gain/trim control
- Hi-cut/Lo-cut controls
- Enhance control
- Noise gate with threshold and duration
- Limiter with threshold control
- 24V phantom power
- Mute, send, and receive
- 4 priority levels
- Bus assignable
- Electronically balanced
- Frequency Response: +0/-3 dB, 10 Hz-40 kHz
- Input Impedance: 2K ohms
- Gain: 18 dB to 62 dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MIC2S
Product Name Bogen Electronic-Balanced Microphone Input Module with..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1 Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details