TelephoneStuff.com Bogen Transformer-Balanced Microphone Input Module with.. MIC1S

Description
Transformer-Balanced Microphone Input Module with Screw Terminals supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is transformer-balanced , and features screw terminals. Features: - Screw terminals - Gain/trim control - Bass and treble controls - Noise gate with threshold and duration - Limiter with threshold control - Limiter activity LED - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Balanced, transformer-isolated - Frequency Response: +0/-3 dB, 10 Hz-20 kHz - Input Impedance: 500 ohms - Gain: 28 dB to 62 dB
Description
Transformer-Balanced Microphone Input Module with Screw Terminals supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is transformer-balanced , and features screw terminals. Features: - Screw terminals - Gain/trim control - Bass and treble controls - Noise gate with threshold and duration - Limiter with threshold control - Limiter activity LED - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Balanced, transformer-isolated - Frequency Response: +0/-3 dB, 10 Hz-20 kHz - Input Impedance: 500 ohms - Gain: 28 dB to 62 dB

Suppliers

Company
Product
Description
Supplier Links
Bogen Transformer-Balanced Microphone Input Module with.. - MIC1S - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Transformer-Balanced Microphone Input Module with..
MIC1S
Bogen Transformer-Balanced Microphone Input Module with.. MIC1S
Transformer-Balanced Microphone Input Module with Screw Terminals supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is transformer-balanced , and features screw terminals. Features: - Screw terminals - Gain/trim control - Bass and treble controls - Noise gate with threshold and duration - Limiter with threshold control - Limiter activity LED - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Balanced, transformer-isolated - Frequency Response: +0/-3 dB, 10 Hz-20 kHz - Input Impedance: 500 ohms - Gain: 28 dB to 62 dB

Transformer-Balanced Microphone Input Module with Screw Terminals supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is transformer-balanced, and features screw terminals.
Features:
- Screw terminals
- Gain/trim control
- Bass and treble controls
- Noise gate with threshold and duration
- Limiter with threshold control
- Limiter activity LED
- 24V phantom power
- Mute, send, and receive
- 4 priority levels
- Bus assignable
- Balanced, transformer-isolated
- Frequency Response: +0/-3 dB, 10 Hz-20 kHz
- Input Impedance: 500 ohms
- Gain: 28 dB to 62 dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MIC1S
Product Name Bogen Transformer-Balanced Microphone Input Module with..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details