Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
TELEPHONESTUFF.COM
MIC-014 -- WILLIAMS SOUND PLUG MOUNT MICROPHONE, OMNIDIRECTIONAL FOR..
TelephoneStuff.com
Williams Sound Plug Mount Microphone, Omnidirectional for..
MIC-014
Description
Plug Mount Microphone, Omnidirectional for Pocketalker.
TelephoneStuff.com
Done
Description
Plug Mount Microphone, Omnidirectional for Pocketalker.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Williams Sound Plug Mount Microphone, Omnidirectional for..
MIC-014
Williams Sound Plug Mount Microphone, Omnidirectional for..
MIC-014
Plug Mount Microphone, Omnidirectional for Pocketalker.
Plug Mount Microphone, Omnidirectional for Pocketalker.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Audio Microphones
Product Number
MIC-014
Product Name
Williams Sound Plug Mount Microphone, Omnidirectional for..
Directivity
Omnidirectional
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microphones
8091183
Specs
Directivity
Directional
Sensitivity
12.59 mV/Pa (86798 mV/psi)
View Details
Infineon Technologies AG
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B
IM68D128B
Specs
SN Ratio
68 dB
Features
Digital
Voltage
1.6 to 3.5 volts
View Details
Mallory Sonalert Products, Inc.
Microphone Elements
PMOF-9745W-42DQ
Specs
Frequency Response
10 to 16000 Hz
Dynamic Range
115 dB re 20µPa
Actual Size
0.3819 inch (9.7 mm)
View Details
2
suppliers
Computer Network Accessories, Inc.
Amplified High Sensitivity Surveillance Microphone
603407
View Details