TelephoneStuff.com Hubbell Category 5 Rack Mount Patch Panels MCC58

Description
Hubbell Category 5 patch panels are available in 24-, 48-, and 96-port sizes with either T568B or T568A wiring. The unique rolled edge construction provides for superior rigidity and protection of the cables. Optional cable management bars route cable and provide individual cable strain relief. Features: - Printed circuit board design provides consistent high-speed data transmission - Paired punch-down sequence allows pair twist within 1/2" of termination - Clear protective shield protects printed circuit board from errant punching - Rolled edge construction provides strength and protects cables - Rear port labels identify each 110 field - Easy to use label holders with laser compatible inserts - Replaced by P524UE and P548UE
Description
Hubbell Category 5 patch panels are available in 24-, 48-, and 96-port sizes with either T568B or T568A wiring. The unique rolled edge construction provides for superior rigidity and protection of the cables. Optional cable management bars route cable and provide individual cable strain relief. Features: - Printed circuit board design provides consistent high-speed data transmission - Paired punch-down sequence allows pair twist within 1/2" of termination - Clear protective shield protects printed circuit board from errant punching - Rolled edge construction provides strength and protects cables - Rear port labels identify each 110 field - Easy to use label holders with laser compatible inserts - Replaced by P524UE and P548UE

Suppliers

Company
Product
Description
Supplier Links
Hubbell Category 5 Rack Mount Patch Panels - MCC58 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Category 5 Rack Mount Patch Panels
MCC58
Hubbell Category 5 Rack Mount Patch Panels MCC58
Hubbell Category 5 patch panels are available in 24-, 48-, and 96-port sizes with either T568B or T568A wiring. The unique rolled edge construction provides for superior rigidity and protection of the cables. Optional cable management bars route cable and provide individual cable strain relief. Features: - Printed circuit board design provides consistent high-speed data transmission - Paired punch-down sequence allows pair twist within 1/2" of termination - Clear protective shield protects printed circuit board from errant punching - Rolled edge construction provides strength and protects cables - Rear port labels identify each 110 field - Easy to use label holders with laser compatible inserts - Replaced by P524UE and P548UE

Hubbell Category 5 patch panels are available in 24-, 48-, and 96-port sizes with either T568B or T568A wiring. The unique rolled edge construction provides for superior rigidity and protection of the cables. Optional cable management bars route cable and provide individual cable
strain relief.
Features:
- Printed circuit board design provides consistent high-speed data transmission
- Paired punch-down sequence allows pair twist within 1/2" of termination
- Clear protective shield protects printed circuit board from errant punching
- Rolled edge construction provides strength and protects cables
- Rear port labels identify each 110 field
- Easy to use label holders with laser
compatible inserts
- Replaced by P524UE and P548UE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number MCC58
Product Name Hubbell Category 5 Rack Mount Patch Panels
Cable Specifications Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details