TelephoneStuff.com Hubbell 10Base-T Patch Panels MCC10BT19

Description
Hubbell 10BASE-T patch panels are designed to be compatible with 10 Mbps IEEE 802.3 (10BASE-T) and 16 Mbps IEEE 802.5 Token ring (UTP) applications. The 19” panels use RJ45 (8P8C) jacks wired to 50-pin telco connectors. Each jack has 4 wires and 8 positions with active pins 1, 2, 3 and 6. Features: - 25-pair cable assemblies are secured to rear of panel using mounting screws - Tested to 16MHz - to provide error-free network operation - Orange noses indicate universal data applications per TIA/EIA-606 - High-density configuration optimizes rack space
Description
Hubbell 10BASE-T patch panels are designed to be compatible with 10 Mbps IEEE 802.3 (10BASE-T) and 16 Mbps IEEE 802.5 Token ring (UTP) applications. The 19” panels use RJ45 (8P8C) jacks wired to 50-pin telco connectors. Each jack has 4 wires and 8 positions with active pins 1, 2, 3 and 6. Features: - 25-pair cable assemblies are secured to rear of panel using mounting screws - Tested to 16MHz - to provide error-free network operation - Orange noses indicate universal data applications per TIA/EIA-606 - High-density configuration optimizes rack space

Suppliers

Company
Product
Description
Supplier Links
Hubbell 10Base-T Patch Panels - MCC10BT19 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 10Base-T Patch Panels
MCC10BT19
Hubbell 10Base-T Patch Panels MCC10BT19
Hubbell 10BASE-T patch panels are designed to be compatible with 10 Mbps IEEE 802.3 (10BASE-T) and 16 Mbps IEEE 802.5 Token ring (UTP) applications. The 19” panels use RJ45 (8P8C) jacks wired to 50-pin telco connectors. Each jack has 4 wires and 8 positions with active pins 1, 2, 3 and 6. Features: - 25-pair cable assemblies are secured to rear of panel using mounting screws - Tested to 16MHz - to provide error-free network operation - Orange noses indicate universal data applications per TIA/EIA-606 - High-density configuration optimizes rack space

Hubbell 10BASE-T patch panels are designed to be compatible with 10 Mbps IEEE 802.3 (10BASE-T) and 16 Mbps IEEE 802.5 Token ring (UTP) applications. The 19” panels use RJ45
(8P8C) jacks wired to 50-pin telco connectors. Each jack has 4 wires and 8 positions with active pins 1, 2, 3 and 6.
Features:
- 25-pair cable assemblies are secured to rear of panel using mounting screws
- Tested to 16MHz - to provide error-free network operation
- Orange noses indicate universal data applications per TIA/EIA-606
- High-density configuration optimizes rack space

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number MCC10BT19
Product Name Hubbell 10Base-T Patch Panels
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details