TelephoneStuff.com Hubbell 100Base-T Patch Panels MCC100BT19

Description
Use Hubbell’s enhanced 100BASE-T patch panels are used to connect 10/100BASE-T Fast hubs to a Category 5/5e network. Patch Panel Features: - Utilizes Category 5 Modular 50-pin/25-pair interfaces connected via a printed circuit board to 12 two-pair, 8-position, Ethernet wired RJ45 modular jacks - This PS Category 5 performance, modular 50-pin/25-pair connector is compatible with industry-leading 100BASE-TX and 100BASE-T Fast Ethernet hubs - Tested to 100MHz - exceeds Category 5 transmission requirements to provide error-free network operation - High density configuration optimizes valuable rack space - Backward compatible to 10BASE-T hubs - Orange noses indicate universal data applications per ANSI/TIA/EIA-606-A - High-density configuration optimizes rack space - Female amphenol connectors on the back - Available Port Options: - 24 Port: 1.75" H x 19" W x 1.2" D with Female Connectors - 48 Port: 3.50" H x 19" H x 1.2" D with Female Connectors
Description
Use Hubbell’s enhanced 100BASE-T patch panels are used to connect 10/100BASE-T Fast hubs to a Category 5/5e network. Patch Panel Features: - Utilizes Category 5 Modular 50-pin/25-pair interfaces connected via a printed circuit board to 12 two-pair, 8-position, Ethernet wired RJ45 modular jacks - This PS Category 5 performance, modular 50-pin/25-pair connector is compatible with industry-leading 100BASE-TX and 100BASE-T Fast Ethernet hubs - Tested to 100MHz - exceeds Category 5 transmission requirements to provide error-free network operation - High density configuration optimizes valuable rack space - Backward compatible to 10BASE-T hubs - Orange noses indicate universal data applications per ANSI/TIA/EIA-606-A - High-density configuration optimizes rack space - Female amphenol connectors on the back - Available Port Options: - 24 Port: 1.75" H x 19" W x 1.2" D with Female Connectors - 48 Port: 3.50" H x 19" H x 1.2" D with Female Connectors

Suppliers

Company
Product
Description
Supplier Links
Hubbell 100Base-T Patch Panels - MCC100BT19 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 100Base-T Patch Panels
MCC100BT19
Hubbell 100Base-T Patch Panels MCC100BT19
Use Hubbell’s enhanced 100BASE-T patch panels are used to connect 10/100BASE-T Fast hubs to a Category 5/5e network. Patch Panel Features: - Utilizes Category 5 Modular 50-pin/25-pair interfaces connected via a printed circuit board to 12 two-pair, 8-position, Ethernet wired RJ45 modular jacks - This PS Category 5 performance, modular 50-pin/25-pair connector is compatible with industry-leading 100BASE-TX and 100BASE-T Fast Ethernet hubs - Tested to 100MHz - exceeds Category 5 transmission requirements to provide error-free network operation - High density configuration optimizes valuable rack space - Backward compatible to 10BASE-T hubs - Orange noses indicate universal data applications per ANSI/TIA/EIA-606-A - High-density configuration optimizes rack space - Female amphenol connectors on the back - Available Port Options: - 24 Port: 1.75" H x 19" W x 1.2" D with Female Connectors - 48 Port: 3.50" H x 19" H x 1.2" D with Female Connectors

Use Hubbell’s enhanced 100BASE-T patch panels are used to connect 10/100BASE-T Fast hubs to a Category 5/5e network.
Patch Panel Features:
- Utilizes Category 5 Modular 50-pin/25-pair interfaces connected via a printed circuit board to 12 two-pair, 8-position, Ethernet wired RJ45 modular jacks
- This PS Category 5 performance, modular 50-pin/25-pair connector is compatible with industry-leading 100BASE-TX and 100BASE-T Fast Ethernet hubs
- Tested to 100MHz - exceeds Category 5 transmission requirements to provide error-free network operation
- High density configuration optimizes valuable rack space
- Backward compatible to 10BASE-T hubs
- Orange noses indicate universal data applications per ANSI/TIA/EIA-606-A
- High-density configuration optimizes rack space
- Female amphenol connectors on the back
- Available Port Options:
- 24 Port: 1.75" H x 19" W x 1.2" D with Female Connectors
- 48 Port: 3.50" H x 19" H x 1.2" D with Female Connectors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number MCC100BT19
Product Name Hubbell 100Base-T Patch Panels
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1929486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5e
View Details
Patchbay, Jack Panels - 1849-130920-E-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
2 suppliers
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details