TelephoneStuff.com Bogen Handheld Microphone Clip MC27

Description
Handheld Microphone Clip is ideal for use with Bogen's handheld microphones (Model #: HDU250, HDU150, and HDO100). Features: - Flexible, impact-resistant plastic - Black finish
Description
Handheld Microphone Clip is ideal for use with Bogen's handheld microphones (Model #: HDU250, HDU150, and HDO100). Features: - Flexible, impact-resistant plastic - Black finish

Suppliers

Company
Product
Description
Supplier Links
Bogen Handheld Microphone Clip - MC27 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Handheld Microphone Clip
MC27
Bogen Handheld Microphone Clip MC27
Handheld Microphone Clip is ideal for use with Bogen's handheld microphones (Model #: HDU250, HDU150, and HDO100). Features: - Flexible, impact-resistant plastic - Black finish

Handheld Microphone Clip is ideal for use with Bogen's handheld microphones (Model #: HDU250, HDU150, and HDO100).
Features:
- Flexible, impact-resistant plastic
- Black finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MC27
Product Name Bogen Handheld Microphone Clip
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details