TelephoneStuff.com Bogen Handheld Clip for Instrument Microphone MC22

Description
Bogen Handheld Clip for use with Bogen's Instrument microphone (HCU350). Features: - Black, flexible, impact resistant plastic
Description
Bogen Handheld Clip for use with Bogen's Instrument microphone (HCU350). Features: - Black, flexible, impact resistant plastic

Suppliers

Company
Product
Description
Supplier Links
Bogen Handheld Clip for Instrument Microphone - MC22 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Handheld Clip for Instrument Microphone
MC22
Bogen Handheld Clip for Instrument Microphone MC22
Bogen Handheld Clip for use with Bogen's Instrument microphone (HCU350). Features: - Black, flexible, impact resistant plastic

Bogen Handheld Clip for use with Bogen's Instrument microphone (HCU350).
Features:
- Black, flexible, impact resistant plastic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MC22
Product Name Bogen Handheld Clip for Instrument Microphone
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details