TelephoneStuff.com Bogen Desktop Paging Microphone MBS1000A

Description
Desktop Paging Microphone is a dynamic dual-impedance, desktop microphone designed for all industrial and commercial public address and paging applications. Desktop Microphone Features: - Uni-directional pickup pattern - Push-to-talk or lift-to-talk operation - Locking mechanism with push-to-talk bar for long announcements - Push-to-talk or lift-to-talk operation - Rubberized black finish with die-cast base - 7 feet of four-conductor, 2-shielded cable - Four molded non-skid, non-marring feet - Contact closure leads - Impedance: Lo-Z 500 ohms; Hi-Z 50k ohms (switch-selectable) - Frequency Response: 45Hz-15kHz - Polar Pattern: Cardioid
Description
Desktop Paging Microphone is a dynamic dual-impedance, desktop microphone designed for all industrial and commercial public address and paging applications. Desktop Microphone Features: - Uni-directional pickup pattern - Push-to-talk or lift-to-talk operation - Locking mechanism with push-to-talk bar for long announcements - Push-to-talk or lift-to-talk operation - Rubberized black finish with die-cast base - 7 feet of four-conductor, 2-shielded cable - Four molded non-skid, non-marring feet - Contact closure leads - Impedance: Lo-Z 500 ohms; Hi-Z 50k ohms (switch-selectable) - Frequency Response: 45Hz-15kHz - Polar Pattern: Cardioid

Suppliers

Company
Product
Description
Supplier Links
Bogen Desktop Paging Microphone - MBS1000A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Desktop Paging Microphone
MBS1000A
Bogen Desktop Paging Microphone MBS1000A
Desktop Paging Microphone is a dynamic dual-impedance, desktop microphone designed for all industrial and commercial public address and paging applications. Desktop Microphone Features: - Uni-directional pickup pattern - Push-to-talk or lift-to-talk operation - Locking mechanism with push-to-talk bar for long announcements - Push-to-talk or lift-to-talk operation - Rubberized black finish with die-cast base - 7 feet of four-conductor, 2-shielded cable - Four molded non-skid, non-marring feet - Contact closure leads - Impedance: Lo-Z 500 ohms; Hi-Z 50k ohms (switch-selectable) - Frequency Response: 45Hz-15kHz - Polar Pattern: Cardioid

Desktop Paging Microphone is a dynamic dual-impedance, desktop microphone designed for all industrial and commercial public address and paging applications.
Desktop Microphone Features:
- Uni-directional pickup pattern
- Push-to-talk or lift-to-talk operation
- Locking mechanism with push-to-talk bar for long announcements
- Push-to-talk or lift-to-talk operation
- Rubberized black finish with die-cast base
- 7 feet of four-conductor, 2-shielded cable
- Four molded non-skid, non-marring feet
- Contact closure leads
- Impedance: Lo-Z 500 ohms; Hi-Z 50k ohms (switch-selectable)
- Frequency Response: 45Hz-15kHz
- Polar Pattern: Cardioid

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MBS1000A
Product Name Bogen Desktop Paging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details