TelephoneStuff.com Erico Snap-in Flexible Conduit 1/16" thru 1/4" C.. MAC2VF14

Description
Snaps into place on metal stud and beam flange up to 1/8" thick. No tools required for installation. 1/16" thru 1/4" C Purlin Or Vertical Flange. Features: - Manufactured with stabilizer legs for "wobble-free" support - One fastener for cable size 14-4, 12-4, 12-3, 12-2, 10-3, 10-2 - Snaps into place on metal stud and beam flange up to 1/8" thick - no tools required for installation - MAC2 snaps in half to accommodate a single run of cable effectively making two clips from one - Pre-punched holes in clip allow it to be screwed to wood stud, concrete or block - Factory riveted assemblies are available for installation on flange, purlin, acoustical tee, drop wire, concrete, block or wood and metal stud - Pack of 100 Delivers compliance for: - NEC Article 300-4(d) allowing cable to be positioned a minimum of 1-1/4" from face of stud - CEC Rule 12-618 for support of MC/AC cable
Description
Snaps into place on metal stud and beam flange up to 1/8" thick. No tools required for installation. 1/16" thru 1/4" C Purlin Or Vertical Flange. Features: - Manufactured with stabilizer legs for "wobble-free" support - One fastener for cable size 14-4, 12-4, 12-3, 12-2, 10-3, 10-2 - Snaps into place on metal stud and beam flange up to 1/8" thick - no tools required for installation - MAC2 snaps in half to accommodate a single run of cable effectively making two clips from one - Pre-punched holes in clip allow it to be screwed to wood stud, concrete or block - Factory riveted assemblies are available for installation on flange, purlin, acoustical tee, drop wire, concrete, block or wood and metal stud - Pack of 100 Delivers compliance for: - NEC Article 300-4(d) allowing cable to be positioned a minimum of 1-1/4" from face of stud - CEC Rule 12-618 for support of MC/AC cable

Suppliers

Company
Product
Description
Supplier Links
Erico Snap-in Flexible Conduit 1/16" thru 1/4" C.. - MAC2VF14 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Snap-in Flexible Conduit 1/16" thru 1/4" C..
MAC2VF14
Erico Snap-in Flexible Conduit 1/16" thru 1/4" C.. MAC2VF14
Snaps into place on metal stud and beam flange up to 1/8" thick. No tools required for installation. 1/16" thru 1/4" C Purlin Or Vertical Flange. Features: - Manufactured with stabilizer legs for "wobble-free" support - One fastener for cable size 14-4, 12-4, 12-3, 12-2, 10-3, 10-2 - Snaps into place on metal stud and beam flange up to 1/8" thick - no tools required for installation - MAC2 snaps in half to accommodate a single run of cable effectively making two clips from one - Pre-punched holes in clip allow it to be screwed to wood stud, concrete or block - Factory riveted assemblies are available for installation on flange, purlin, acoustical tee, drop wire, concrete, block or wood and metal stud - Pack of 100 Delivers compliance for: - NEC Article 300-4(d) allowing cable to be positioned a minimum of 1-1/4" from face of stud - CEC Rule 12-618 for support of MC/AC cable

Snaps into place on metal stud and beam flange up to 1/8" thick. No tools required for installation. 1/16" thru 1/4" C Purlin Or Vertical Flange.
Features:
- Manufactured with stabilizer legs for "wobble-free" support
- One fastener for cable size 14-4, 12-4, 12-3, 12-2, 10-3, 10-2
- Snaps into place on metal stud and beam flange up to 1/8" thick - no tools required for installation
- MAC2 snaps in half to accommodate a single run of cable effectively making two clips from one
- Pre-punched holes in clip allow it to be screwed to wood stud, concrete or block
- Factory riveted assemblies are available for installation on flange, purlin, acoustical tee, drop wire, concrete, block or wood and metal stud
- Pack of 100
Delivers compliance for:
- NEC Article 300-4(d) allowing cable to be positioned a minimum of 1-1/4" from face of stud
- CEC Rule 12-618 for support of MC/AC cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Electrical Conduit
Product Number MAC2VF14
Product Name Erico Snap-in Flexible Conduit 1/16" thru 1/4" C..
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-8 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details