TelephoneStuff.com Bogen Microphone Cable Assembly MAC

Description
Microphone Cable Assembly for use with Bogen handheld microphones. Features: - Female XLR to stripped and tinned wires - 25 feet cable - 2-conductor plus shield
Description
Microphone Cable Assembly for use with Bogen handheld microphones. Features: - Female XLR to stripped and tinned wires - 25 feet cable - 2-conductor plus shield

Suppliers

Company
Product
Description
Supplier Links
Bogen Microphone Cable Assembly - MAC - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Microphone Cable Assembly
MAC
Bogen Microphone Cable Assembly MAC
Microphone Cable Assembly for use with Bogen handheld microphones. Features: - Female XLR to stripped and tinned wires - 25 feet cable - 2-conductor plus shield

Microphone Cable Assembly for use with Bogen handheld microphones.
Features:
- Female XLR to stripped and tinned wires
- 25 feet cable
- 2-conductor plus shield

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MAC
Product Name Bogen Microphone Cable Assembly
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details