TelephoneStuff.com Mohawk Distribution Plenum OFNR Cable M9X045

Description
Distribution plenum OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6
Description
Distribution plenum OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6

Suppliers

Company
Product
Description
Supplier Links
Mohawk Distribution Plenum OFNR Cable - M9X045 - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk Distribution Plenum OFNR Cable
M9X045
Mohawk Distribution Plenum OFNR Cable M9X045
Distribution plenum OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6

Distribution plenum OFNR cable.
Features:
- 900 µm tight buffered fibers
- Color coded for easy termination
- Flame retardant
- UL listed for code compliance
- Crush Resistance: 2000 N/cm
- Impact Resistance: 2000 Impacts with 1.6 N-m
- Flexure: 2000 cycles min.
- Min Bend Radius; Long Term - No Load; 10x Cable diameter
- Min Bend Radius; Short Term - Load; 15x Cable diameter
- Operating Temperature: -20°C to +70°C
- Storage Temperature: -40°C to +80°C
- Flame Resistance; NFPA 262 (Plenum): Passed
- Plenum UL/cUL Rated: Type OFNP / OFN FT6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number M9X045
Product Name Mohawk Distribution Plenum OFNR Cable
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 2846935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details