TelephoneStuff.com Mohawk Distribution Riser OFNR Cable M9X039

Description
Distribution riser OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - MSHA approved cables are available - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4
Description
Distribution riser OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - MSHA approved cables are available - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4

Suppliers

Company
Product
Description
Supplier Links
Mohawk Distribution Riser OFNR Cable - M9X039 - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk Distribution Riser OFNR Cable
M9X039
Mohawk Distribution Riser OFNR Cable M9X039
Distribution riser OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - MSHA approved cables are available - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4

Distribution riser OFNR cable.
Features:
- 900 µm tight buffered fibers
- Color coded for easy termination
- Flame retardant
- UL listed for code compliance
- MSHA approved cables are available
- Crush Resistance: 2000 N/cm
- Impact Resistance: 2000 Impacts with 1.6 N-m
- Flexure: 2000 cycles min.
- Min Bend Radius; Long Term - No Load; 10x Cable diameter
- Min Bend Radius; Short Term - Load; 15x Cable diameter
- Operating Temperature: -20°C to +70°C
- Storage Temperature: -40°C to +80°C
- Flame Resistance; UL 1666 (Riser): Passed
- Riser UL/cUL Rated: Type OFNR / OFN FT4

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number M9X039
Product Name Mohawk Distribution Riser OFNR Cable
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details