TelephoneStuff.com Mohawk Breakout Riser OFNR Cable M9X006

Description
Breakout riser OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Direct connectorization - MSHA approved cables are available - Crush Resistance:2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4
Description
Breakout riser OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Direct connectorization - MSHA approved cables are available - Crush Resistance:2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4

Suppliers

Company
Product
Description
Supplier Links
Mohawk Breakout Riser OFNR Cable - M9X006 - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk Breakout Riser OFNR Cable
M9X006
Mohawk Breakout Riser OFNR Cable M9X006
Breakout riser OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Direct connectorization - MSHA approved cables are available - Crush Resistance:2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4

Breakout riser OFNR cable.
Features:
- 900 µm tight buffered fibers
- Color coded for easy termination
- Flame retardant
- UL listed for code compliance
- Direct connectorization
- MSHA approved cables are available
- Crush Resistance:2000 N/cm
- Impact Resistance: 2000 Impacts with 1.6 N-m
- Flexure: 2000 cycles min.
- Min Bend Radius; Long Term - No Load; 10x Cable diameter
- Min Bend Radius; Short Term - Load; 15x Cable diameter
- Operating Temperature: -20°C to +70°C
- Storage Temperature: -40°C to +80°C
- Flame Resistance; UL 1666 (Riser): Passed
- Riser UL/cUL Rated: Type OFNR / OFN FT4

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number M9X006
Product Name Mohawk Breakout Riser OFNR Cable
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 1861640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Kinetix 10-10m Fiber Optic Cable - 2090-SCVP10-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material PVC Over Kevlar,Polyethylene
View Details