TelephoneStuff.com Mohawk Simplex Riser Fiber Optic Cable, 10,000' M9A001

Description
Simplex riser fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4 - LSZH
Description
Simplex riser fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4 - LSZH

Suppliers

Company
Product
Description
Supplier Links
Mohawk Simplex Riser Fiber Optic Cable, 10,000' - M9A001 - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk Simplex Riser Fiber Optic Cable, 10,000'
M9A001
Mohawk Simplex Riser Fiber Optic Cable, 10,000' M9A001
Simplex riser fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4 - LSZH

Simplex riser fiber optic cable.
Features:
- Crush Resistance: 200 N/cm
- Impact Resistance: 20 Impacts with 1.0 N-m
- Flexure: 100 cycles min.
- Min Bend Radius; Long Term - No Load; 10x Cable diameter
- Min Bend Radius; Short Term - Load; 15x Cable diameter
- Operating Temperature: -20°C to +70°C
- Storage Temperature: -40°C to +70°C
- Flame Resistance; UL 1666 (Riser): Passed
- Riser UL/cUL Rated: Type OFNR / OFN FT4
- LSZH

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number M9A001
Product Name Mohawk Simplex Riser Fiber Optic Cable, 10,000'
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5366995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; SC; Sc
View Details