TelephoneStuff.com Chatsworth Products M-Series Mini Data Network Cabinet M2930

Description
M-Series mini data network cabinet with side panels. Features: - 23" Width 28" Height 30" Depth - High-strength, lightweight aluminum construction - Lockable doors - 300lbs load rating - Tapped rails
Description
M-Series mini data network cabinet with side panels. Features: - 23" Width 28" Height 30" Depth - High-strength, lightweight aluminum construction - Lockable doors - 300lbs load rating - Tapped rails

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products M-Series Mini Data Network Cabinet - M2930 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products M-Series Mini Data Network Cabinet
M2930
Chatsworth Products M-Series Mini Data Network Cabinet M2930
M-Series mini data network cabinet with side panels. Features: - 23" Width 28" Height 30" Depth - High-strength, lightweight aluminum construction - Lockable doors - 300lbs load rating - Tapped rails

M-Series mini data network cabinet with side panels.
Features:
- 23" Width 28" Height 30" Depth
- High-strength, lightweight aluminum construction
- Lockable doors
- 300lbs load rating
- Tapped rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number M2930
Product Name Chatsworth Products M-Series Mini Data Network Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 2148939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.72 inch (323 mm)
View Details
Mobile drawer cabinets - R5BDD-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details