TelephoneStuff.com Chatsworth Products M Series MegaFrame Cabinet System M1910

Description
M-Series mini data network cabinet with side panels. Features - 19" Width 28" Height 14" Depth - High-strength, lightweight aluminum construction - Lockable doors - 300lbs load rating - Tapped rails - Black
Description
M-Series mini data network cabinet with side panels. Features - 19" Width 28" Height 14" Depth - High-strength, lightweight aluminum construction - Lockable doors - 300lbs load rating - Tapped rails - Black

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products M Series MegaFrame Cabinet System - M1910 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products M Series MegaFrame Cabinet System
M1910
Chatsworth Products M Series MegaFrame Cabinet System M1910
M-Series mini data network cabinet with side panels. Features - 19" Width 28" Height 14" Depth - High-strength, lightweight aluminum construction - Lockable doors - 300lbs load rating - Tapped rails - Black

M-Series mini data network cabinet with side panels.
Features
- 19" Width 28" Height 14" Depth
- High-strength, lightweight aluminum construction
- Lockable doors
- 300lbs load rating
- Tapped rails
- Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number M1910
Product Name Chatsworth Products M Series MegaFrame Cabinet System
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1271516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 23.62 inch (600 mm)
Width 31.50 inch (800 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details